The STTH60RL03CW, manufactured by STMicroelectronics, is an ultrafast recovery diode designed for high efficiency in a variety of power conversion applications. This high-performance component is tailored for use in switch-mode power supplies, inverters, and as freewheeling diodes, making it a versatile choice for engineers and designers in the electronics industry.
Key Features
- High Reverse Voltage Capability: With a reverse voltage of up to 300V, this diode can handle significant stress in high-voltage environments.
- Ultrafast Recovery Time: The STTH60RL03CW boasts an ultrafast recovery time, minimizing power losses and improving efficiency.
- Low Forward Voltage Drop: It features a low forward voltage drop, reducing thermal and conduction losses, which is critical for energy-saving applications.
- High Surge Current Capability: Its robust design allows it to handle high surge currents, ensuring reliability under stressful conditions.
Applications
- Switch-mode Power Supplies (SMPS)
- Power Factor Correction (PFC) circuits
- Snubber and clamping applications
- Freewheeling diodes in inverter circuits
- High-frequency rectifiers
Technical Specifications
Parameter
Value
Reverse Voltage (V<sub>R)
300 V
Average Forward Current (I<sub>F(AV))
60 A
Recovery Time (t<sub>rr)
Ultrafast
Package
TO-247
The STTH60RL03CW is encapsulated in a TO-247 package, known for its high power dissipation and mechanical ruggedness, making it suitable for demanding environments. With its superior switching performance and energy efficiency, the STTH60RL03CW is a reliable choice for modern high-speed power applications.