Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features Diode Standard 1000 V 60A Through Hole DO-247
Manufacturer STMicroelectronics
Series Q Automotive
Package Tube
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Through Hole
Package DO-247-2 (Straight Leads)
Case / Package DO-247
Family Name STTH6010
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 30
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935650-STTH6010WY
Ultra Librarian 3D Model Ultra Librarian STTH6010WY CAD Model

Description

The STTH6010WY from STMicroelectronics is a state-of-the-art ultrafast high voltage diode, designed to cater to a range of applications requiring fast and efficient power rectification. This diode is a vital component in modern power conversion equipment, offering high reliability and performance in a compact package.

Key Features

  • High Reverse Voltage: With a reverse voltage of up to 1000V, the STTH6010WY is suitable for high voltage applications.
  • Low Forward Voltage Drop: The diode's low forward voltage drop reduces power loss and improves efficiency, making it ideal for high-frequency power switching.
  • Ultrafast Switching: The diode's ultrafast recovery time minimizes switching losses and enables operation at high frequencies, which is crucial for power supplies and converters.
  • High Surge Current Capability: This feature allows the diode to handle high surge currents without failure, providing robustness and reliability in demanding situations.
  • Soft Recovery Characteristics: The soft recovery behavior reduces electromagnetic interference (EMI) and stress on the diode, extending its lifespan and ensuring stable operation.

Applications

The STTH6010WY is versatile and can be used in a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • Power factor correction circuits (PFC)
  • Snubber diode for inductive loads
  • Freewheeling diode in converters and motor control circuits
  • High frequency rectifiers in telecommunications power supplies

Package and Quality

Encased in an insulated TO-247 package, the STTH6010WY offers high isolation voltage and low thermal resistance, ensuring optimal heat dissipation and mechanical ruggedness. STMicroelectronics' commitment to quality guarantees that this diode meets the highest standards, with rigorous testing to ensure performance and durability in a wide range of environmental conditions.

Whether you are designing power supplies for industrial systems, renewable energy converters, or advanced consumer electronics, the STTH6010WY diode from STMicroelectronics is an excellent choice to enhance efficiency, reliability, and performance of your power rectification needs.

You May Also Be Interested in

MDD
DIODE SCHOTTKY 60V 3A SOD123FL
Lowest to $0.0277
ECAD model for DSK36
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for GS2KBF
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for GS3JBF
Taiwan Semiconductor
DIODE GEN PURP 200V 8A ITO220AC
Need more? Email Us
ECAD model for HERAF803G C0G
Taiwan Semiconductor
DIODE GEN PURP 600V 3A DO201AD
Need more? Email Us
ECAD model for 31DF6
Taiwan Semiconductor
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
ECAD model for HERA806G C0G
Solid State Inc.
DIODE GEN PURP 1.2KV 85A DO5
Need more? Email Us
ECAD model for 85HF120
Microchip Technology
DIODE GP 400V 30A TO247
Lowest to $4.1901
ECAD model for APT30D40BG
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for GS2JBF

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9074 $58.8888
28+ $4.0265 $112.7420
44+ $3.9007 $171.6308
60+ $3.7748 $226.4880
77+ $3.6491 $280.9807
103+ $3.2716 $336.9748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 583 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention