EN
  • EN
  • DE

STTH5R06BY-TR

Part No STTH5R06BY-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 600V 5A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 600V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Maximum) @ If 3.2V @ 5A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 30μA @ 600V
Mounting SMD
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Package D-Pak
Operating Temperature - Junction 175°C (Maximum)
Manufacturer Homepage www.st.com
Win Source Part Number 742129-STTH5R06BY-TR
Popularity Medium
Supply and Demand Status Balance
Family Name STTH5R06BY
Introduction Date November 03, 2011
ECCN EAR99
Country of Origin China
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian STTH5R06BY-TR CAD Model

Description

STTH5R06BY-TR Ultrafast Recovery Diode

The STTH5R06BY-TR is a high-performance ultrafast recovery diode designed and manufactured by STMicroelectronics. This diode is specifically engineered to meet the stringent requirements of high-efficiency power supply systems and is particularly suitable for switch-mode applications. With its superior switching capabilities, the STTH5R06BY-TR is an ideal component for power factor correction (PFC) circuits, freewheeling diodes in converters, and other power management tasks where speed and reliability are critical.

Key Features

  • High Switching Speed: The ultrafast recovery time of this diode ensures minimal power loss and reduced electromagnetic interference (EMI), making it highly efficient for fast-switching applications.
  • High Voltage Capability: With a repetitive peak reverse voltage (VRRM) of 600V, the STTH5R06BY-TR can handle high voltage operations, ensuring reliability and robustness in various electrical environments.
  • Low Forward Voltage Drop: The low forward voltage drop (VF) contributes to reduced power dissipation and improved thermal efficiency, which is essential for maintaining performance in high-power density designs.
  • Soft Recovery Characteristics: The soft recovery feature minimizes switching noises and reduces stress on the device, thereby enhancing the overall lifespan of the diode and the circuits it is used in.

Applications

  • Switch-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • Snubber and clamping circuits
  • Freewheeling diodes in inverters and converters

Product Specifications

The STTH5R06BY-TR is packaged in a DPAK (TO-252) package, which provides a compact footprint while allowing for adequate heat dissipation. It has an average forward current (IF(AV)) of 5A, making it suitable for medium-power applications. Additionally, the device operates within a junction temperature range of -40°C to +175°C, ensuring stability and performance under a wide range of thermal conditions.

Overall, the STTH5R06BY-TR from STMicroelectronics is a reliable and high-performing diode that offers a blend of speed, efficiency, and durability for advanced electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Micro Commercial Co
Interface
Lowest to $0.0880
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3123 $52.4920
95+ $1.0768 $102.2960
145+ $1.0432 $151.2640
200+ $1.0095 $201.9000
260+ $0.9759 $253.7340
345+ $0.8749 $301.8405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess