EN
  • EN
  • DE

STTH506DTI

Part No STTH506DTI
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description Rectifier Diode Switching 600V 5A 25ns 2-Pin(2+Tab) TO-220AC Tube / DIODE GEN PURP 600V 5A TO220AC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Max) @ If 3.6V @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 25ns
Current - Reverse Leakage @ Vr 6μA @ 600V
Mounting Through Hole
Case / Package TO-220AC ins
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 092972-STTH506DTI
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STTH506D
Introduction Date October 16, 2003
ECCN EAR99
Country of Origin China, Italy, Malta, Morocco
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian STTH506DTI CAD Model

Description

The STTH506DTI from STMicroelectronics is a state-of-the-art ultrafast high voltage diode, specifically designed to meet the rigorous requirements of high efficiency converters used in a variety of applications such as power supplies, inverters, and as freewheeling diodes in consumer and industrial electronics.

Key Features

  • High Reverse Voltage Capability: With a repetitive peak reverse voltage (VRRM) of 600V, the STTH506DTI is well-suited for applications requiring high voltage endurance.
  • Ultrafast Reverse Recovery Time: The diode offers an ultrafast reverse recovery time (trr) of 35 ns, minimizing losses during switching and improving overall efficiency.
  • High Forward Surge Current: A non-repetitive forward surge current (IFSM) of 150 A ensures the diode can handle high current spikes without failure.
  • Low Forward Voltage Drop: The low forward voltage drop (VF) reduces power loss and enhances power conversion efficiency.
  • High Junction Temperature: With an operating junction temperature range from -40°C to +175°C, the STTH506DTI is capable of handling high temperature environments, making it reliable for industrial applications.

Applications

The STTH506DTI is ideal for a broad range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction circuits (PFC)
  • Snubber circuits
  • High frequency inverters
  • Freewheeling diodes in a variety of power switching applications

Package and Quality

The STTH506DTI is housed in an insulated TO-220FP package, which ensures electrical insulation and mechanical protection. The package is optimized for use in compact designs, and its construction meets the stringent standards of the international quality system for electronic components.

Environmental Compliance

STMicroelectronics is committed to environmental sustainability. The STTH506DTI is compliant with the European Union directives on the restriction of hazardous substances (RoHS), ensuring that it is free from environmentally harmful materials and suitable for use in eco-friendly products.

You May Also Be Interested in

Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5967 $55.8845
80+ $1.3102 $104.8160
120+ $1.2692 $152.3040
165+ $1.2283 $202.6695
215+ $1.1873 $255.2695
285+ $1.0645 $303.3825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess