EN
  • EN
  • DE

TS4872IJT

Part No TS4872IJT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description RAIL TO RAIL INPUT/OUTPUT 1W AUDIO POWER AMPLIFIER WITH STANDBY MODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Manufacturer STMicroelectronics
Win Source Part Number 395903-TS4872IJT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS4872IJT CAD Model

Description

Product Overview: TS4872IJT by STMicroelectronics

The TS4872IJT is an impressive audio power amplifier designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This high-fidelity audio amplifier is specifically engineered to deliver exceptional sound quality and performance for a wide range of consumer electronic products. With its low harmonic distortion and high signal-to-noise ratio, the TS4872IJT is an ideal choice for audiophiles and manufacturers alike, seeking to enhance the audio experience in their devices.

Key Features

  • Output Power: The TS4872IJT is capable of delivering 1W of continuous RMS output power into an 8Ω load at 5V, which makes it suitable for a variety of portable audio applications.
  • High Efficiency: Its high-efficiency design ensures minimal power loss, making it perfect for battery-powered devices where power consumption is a critical concern.
  • Low Distortion: The device boasts an ultra-low harmonic distortion, which ensures the clarity and fidelity of the audio signal are maintained, providing a clean and crisp sound output.
  • Standby Mode: It features a standby mode, allowing for power conservation when the amplifier is not in use, further extending the battery life of portable devices.

Applications

The TS4872IJT is versatile and can be used in a multitude of applications, including but not limited to:

  • Mobile Phones
  • Tablet Devices
  • Portable Media Players
  • Laptop and Desktop Computers
  • Portable Gaming Systems

Technical Specifications

The TS4872IJT operates within a supply voltage range of 2.7V to 5.5V, making it compatible with most standard audio sources and devices. It also features a low shutdown current of 10nA, which significantly reduces power consumption when the device is not in active use.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The TS4872IJT is built to meet the rigorous standards set by the industry, ensuring reliability and longevity. Whether you're developing a new audio product or upgrading an existing one, the TS4872IJT offers a perfect blend of performance, efficiency, and sound quality.

For detailed technical specifications, application notes, and support resources, visit the STMicroelectronics website or contact their support team.

You May Also Be Interested in

UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess