EN
  • EN
  • DE

STTH40P03SFP3

Part No STTH40P03SFP3
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1097299-STTH40P03SFP3
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STTH40P03SFP3 CAD Model

Description

STTH40P03SFP3 - Ultrafast Recovery Diode from STMicroelectronics

The STTH40P03SFP3 is a high-performance ultrafast recovery diode designed and manufactured by STMicroelectronics, a global semiconductor leader. This diode is specifically engineered to meet the demanding requirements of high-efficiency power electronics systems. It is ideal for applications that require fast and efficient power rectification, making it a perfect fit for switch-mode power supplies, high-frequency converters, and power factor correction circuits.

Constructed with STMicroelectronics' state-of-the-art silicon technology, the STTH40P03SFP3 offers a combination of low forward voltage drop and rapid recovery time. This results in reduced power loss and improved overall system efficiency, which is crucial for energy-sensitive applications. The diode's fast recovery characteristic also minimizes the generation of electromagnetic interference (EMI), providing better performance in noise-sensitive electronic equipment.

The diode features a repetitive reverse voltage of 300V and an average forward current of 40A, making it robust enough to handle high-power and high-voltage applications. Its power dissipation capabilities are enhanced by its TO-220FP package, which provides excellent thermal performance and ensures reliability even under stressful conditions.

Key specifications of the STTH40P03SFP3 include:

  • Low Forward Voltage Drop: Ensures minimal power loss during conduction, enhancing system efficiency.
  • Ultrafast Recovery Time: Reduces switching losses and improves the performance of the power circuit.
  • High Surge Current Capability: Provides robustness against transient currents, improving the longevity of the device.
  • TO-220FP Package: Offers a compact form factor with superior thermal properties.

With its exceptional performance characteristics, the STTH40P03SFP3 is an excellent choice for designers looking to optimize their power management systems. Whether it's for industrial drives, renewable energy inverters, or automotive applications, this ultrafast recovery diode from STMicroelectronics ensures high efficiency and reliability in the most challenging environments.

For detailed technical data, application notes, and support resources, customers can visit the STMicroelectronics website or contact their local sales office. The STTH40P03SFP3 is not just a component; it's a solution that drives power electronics towards greener and more efficient horizons.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
STMicroelectronics
Need more? Email Us
Micrel
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Micrel
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess