Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 200V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Maximum) at If 1V at 3A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 30ns
Current - Reverse Leakage at Vr 3μA at 200V
Mounting Style Through Hole
Manufacturer Package DO-201AD, Axial
Supplier Device Package DO-201AD
Operating Temperature - Junction 175°C (Maximum)
Part Number Series STTH3R
Manufacturer Pack Quantity 1,900
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803867-STTH3R02RL
Ultra Librarian 3D Model Ultra Librarian STTH3R02RL CAD Model

Description

The STTH3R02RL, manufactured by STMicroelectronics, is an ultrafast recovery diode designed to meet the stringent requirements of high-efficiency power supplies, inverters, and freewheeling diodes in a variety of applications. This high-performance diode is engineered to provide exceptional switching performance and enhanced power handling capabilities.

Key Features

  • Low Reverse Recovery Time (trr): The STTH3R02RL boasts an ultrafast reverse recovery time, which is crucial for high-frequency operation and reduces switching losses.
  • High Reverse Voltage (VRRM): With a reverse voltage rating of 200V, this diode is suitable for working in high-voltage environments, ensuring reliability and robustness in operation.
  • Forward Current (IF(AV)): The average forward current of 3A allows for a significant current handling capability, making it ideal for power-intensive applications.
  • Low Forward Voltage Drop (VF): The low forward voltage drop enhances overall efficiency by minimizing power dissipation during conduction.
  • Surface-Mount Package: The STTH3R02RL comes in an SMB (DO-214AA) package, which is suitable for surface-mount technology, providing ease of integration into PCBs and contributing to miniaturization of the end product.

Applications

The versatility of the STTH3R02RL allows it to be used in a wide array of applications, including:

  • Switch-mode power supplies (SMPS)
  • Power factor correction circuits
  • Snubber circuits
  • Lighting circuits
  • DC/DC converters
  • Free-wheeling diodes in motor control circuits

Reliability and Quality

STMicroelectronics is renowned for its commitment to quality and reliability. The STTH3R02RL diode is no exception, as it is built to meet the high standards expected from a leading semiconductor manufacturer. It ensures stable performance over its lifespan, even under varying temperatures and conditions.

Conclusion

The STTH3R02RL ultrafast recovery diode from STMicroelectronics is a highly efficient and reliable component suitable for high-speed switching applications. Its robust design and superior electrical characteristics make it a preferred choice for engineers looking to enhance the performance of their power conversion systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 30V 1A DSN1006U-2
Need more? Email Us
ECAD model for PMEG3010AESAYL
Vishay
DIODE STANDARD 200V 1A MPG06
Need more? Email Us
ECAD model for RMPG06D-E3/53
Vishay
DIODE STD REV 1000V 70A DO203AB
Need more? Email Us
ECAD model for VS-70HFLR100S05
Micro Commercial Co
DIODE STANDARD 400V 6A R6
Need more? Email Us
ECAD model for 6A4-TP
Vishay
DIODE STANDARD 600V 6A P600
Need more? Email Us
ECAD model for GI756-E3/73
Taiwan Semiconductor
DIODE STANDARD 150V 1A DO214AA
Need more? Email Us
ECAD model for MUR115S
Vishay
DIODE STANDARD 1000V 20A TO220AC
Need more? Email Us
ECAD model for VS-20ETF10-M3
Nexperia USA Inc.
DIODE SCHOTTKY 50V 15A CFP15
Need more? Email Us
ECAD model for PMEG050V150EPDAZ
Vishay
DIODE STANDARD 100V 6A TO277A
Need more? Email Us
ECAD model for VS-6ESH01HM3/87A

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3837 $57.5550
360+ $0.3148 $113.3280
555+ $0.3050 $169.2750
760+ $0.2952 $224.3520
985+ $0.2854 $281.1190
1,315+ $0.2558 $336.3770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,838 pieces
MOQ: 150 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention