Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 200V
Current - Average Rectified (Io) 30A
Voltage - Forward (Vf) (Maximum) @ If 1.15V @ 30A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage @ Vr 10μA @ 200V
Mounting SMD
Package 8-PowerVDFN
Manufacturer Package PowerFlat (5x6)
Operating Temperature - Junction 175°C (Maximum)
Win Source Part Number 1262189-STTH30R02DJF-TR
Manufacturer Homepage www.st.com
Family Name STTH30R02DJF
Introduction Date March 16, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STTH30R02DJF-TR CAD Model

Description

STTH30R02DJF-TR Ultrafast Recovery Diode

The STTH30R02DJF-TR is a high-performance ultrafast recovery diode, meticulously engineered by STMicroelectronics to meet the demanding requirements of modern power conversion applications. This diode is designed to combine low forward voltage drop with high surge current capability and ultrafast switching, making it an ideal choice for high-efficiency power supplies, inverters, and freewheeling diodes in a variety of electronic circuits.

Key Features

  • Reverse Recovery Time: The STTH30R02DJF-TR boasts an impressive reverse recovery time, which greatly enhances the overall efficiency of the application by minimizing power loss during switching.
  • High Surge Capability: With its robust design, this diode can withstand high surge currents, ensuring reliability and stability in the event of transient voltage spikes.
  • Low Forward Voltage Drop: The low forward voltage drop feature ensures that power loss is kept to a minimum during conduction, allowing for cooler operation and improved energy efficiency.
  • High Junction Temperature: The diode is rated for a high junction temperature, which provides a wide margin for thermal design and contributes to the reliability of the device under various operating conditions.

Applications

  • Switch-mode power supplies (SMPS)
  • Power factor correction circuits (PFC)
  • DC-DC converters
  • Freewheeling diodes for motor control applications
  • Automotive applications and battery charging systems

Product Specifications

The STTH30R02DJF-TR is enclosed in a surface-mount DPAK (TO-252) package, which not only facilitates easy integration into various circuit designs but also aids in thermal management. It has a repetitive peak reverse voltage of 200V and an average forward current of 30A, making it suitable for handling high power levels in compact applications. Additionally, the diode is RoHS compliant and adheres to the stringent environmental standards set for electronic components.

With its combination of performance, efficiency, and reliability, the STTH30R02DJF-TR from STMicroelectronics is a superior choice for designers looking to enhance the performance of their power conversion systems.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
ECAD model for HERA806G C0G
Solid State Inc.
DIODE GEN PURP 1.2KV 85A DO5
Need more? Email Us
ECAD model for 85HF120
SMC Diode Solutions
DIODE SCHOTTKY 100V 2A SOD123FL
Lowest to $0.0214
ECAD model for DSS210
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for ES2JBF
Microchip Technology
DIODE SCHOTTKY 20V 500MA DO213AA
Need more? Email Us
ECAD model for CDLL0.5A20
DIOTEC Electronics Corporation
DIODE GEN PURP 1.8KV 1A DO41
Need more? Email Us
ECAD model for EM516
Microchip Technology
DIODE GP 400V 30A TO247
Lowest to $4.1901
ECAD model for APT30D40BG
MDD
DIODE GEN PURP 250V 250MA SOD123
Lowest to $0.0084
ECAD model for BAV21W
Taiwan Semiconductor
DIODE GEN PURP 600V 3A DO201AD
Need more? Email Us
ECAD model for 31DF6

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.8422 $65.3706
56+ $2.3321 $130.5976
86+ $2.2593 $194.2998
119+ $2.1864 $260.1816
154+ $2.1134 $325.4636
205+ $1.8948 $388.4340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,500 pieces
MOQ: 23 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention