EN
  • EN
  • DE

STTH3003CW

Part No STTH3003CW
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 300V 15A TO247-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 300V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 1.25V @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 40ns
Current - Reverse Leakage @ Vr 40μA @ 300V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Case / Package TO-247-3
Win Source Part Number 037854-STTH3003CW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STTH3003CW CAD Model

Description

STTH3003CW - High-Efficiency Ultrafast Diode

The STTH3003CW, from the renowned semiconductor manufacturer STMicroelectronics, is a high-performance ultrafast diode designed specifically for high-frequency power switching applications. This component is part of STMicroelectronics' Turbo 2 ultrafast high voltage series, which is recognized for its exceptional switching performance and energy efficiency.

With a reverse voltage of 300V and an average forward current of 30A, the STTH3003CW is capable of meeting the rigorous demands of modern power supply systems. Its ultrafast recovery time minimizes power losses and ensures improved efficiency, making it an ideal choice for power factor correction (PFC) circuits, freewheeling diodes in converters, and high-frequency inverters, especially in applications such as server power supplies, welding equipment, and uninterruptible power supplies (UPS).

The device's forward voltage drop is optimized to reduce thermal and conduction losses, thereby enhancing the overall system efficiency. The STTH3003CW also has a low leakage current, which ensures minimal power dissipation when in the off-state, further contributing to its energy-saving capabilities.

This diode is housed in an insulated TO-247 package, which provides excellent thermal performance and is suitable for use in high-reliability conditions. The package is designed to handle high surge currents without compromise, ensuring robust performance even under extreme conditions.

Key features of the STTH3003CW include:

  • Ultrafast switching with a recovery time typically below 35ns
  • High reverse voltage of 300V
  • Average forward current of 30A
  • Low forward voltage drop and leakage current
  • High surge current capability
  • Insulated TO-247 package for optimal thermal management

With its combination of high-speed switching, thermal efficiency, and robust package design, the STTH3003CW is a superior choice for engineers looking to improve the performance and reliability of their power management systems. STMicroelectronics' commitment to quality and innovation is reflected in this diode, making it an essential component in the design of high-efficiency power electronics.

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7329 $52.0619
26+ $3.8834 $100.9684
40+ $3.7620 $150.4800
55+ $3.6407 $200.2385
72+ $3.5193 $253.3896
96+ $3.1553 $302.9088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 510 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess