EN
  • EN
  • DE

STTH20R04G-TR

Part No STTH20R04G-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 400V 20A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400V
Current - Average Rectified (Io) 20A
Voltage - Forward (Vf) (Max) @ If 1.7V @ 20A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 45ns
Current - Reverse Leakage @ Vr 20μA @ 400V
Mounting SMD (SMT)
Case / Package D2PAK
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 1103942-STTH20R04G-TR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STTH20R04G-TR CAD Model

Description

The STTH20R04G-TR is a state-of-the-art ultrafast recovery diode, expertly crafted by STMicroelectronics, a global semiconductor leader. This high-performance diode is designed to meet the rigorous demands of modern high-frequency power switching applications. With its exceptional switching speed and low power loss, the STTH20R04G-TR is an ideal choice for a wide range of power conversion devices such as power supplies, inverters, and lighting systems.

Key Features

  • Voltage Rating: The diode boasts a repetitive peak reverse voltage (V<sub>RRM) of 400V, making it suitable for high-voltage applications.
  • Forward Current: With an average forward current (I<sub>F(AV)) of 20A, this diode can handle significant current, ensuring reliable performance in demanding situations.
  • Ultrafast Recovery Time: The ultrafast recovery time (t<sub>rr) minimizes power loss and improves efficiency, which is crucial for high-speed switching applications.
  • Low Forward Voltage Drop: The low forward voltage drop (V<sub>F) reduces conduction losses and enhances overall system efficiency.
  • High Surge Current Capability: This diode is capable of withstanding high surge currents, providing robust protection against transient voltage spikes.
  • Soft Recovery Characteristics: The soft recovery behavior reduces electromagnetic interference (EMI), making it suitable for noise-sensitive environments.
  • Package: Housed in a D2PAK package, the STTH20R04G-TR offers a compact footprint and excellent power density.

Applications

The STTH20R04G-TR is versatile and can be used in various applications, including:

  • Switch-mode power supplies (SMPS)
  • High-frequency inverters
  • Free-wheeling diodes in converters and motor control circuits
  • Snubber diodes
  • Power factor correction (PFC) circuits

With its robust design and superior electrical characteristics, the STTH20R04G-TR from STMicroelectronics is a reliable and efficient solution for engineers looking to enhance the performance of their power management systems.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1856 $53.3520
105+ $0.9728 $102.1440
160+ $0.9424 $150.7840
220+ $0.9120 $200.6400
285+ $0.8816 $251.2560
380+ $0.7904 $300.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,460 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess