Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features Diode Standard 400 V 20A Through Hole TO-220AC
Manufacturer STMicroelectronics
Package Tube
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Through Hole
Package TO-220-2
Case / Package TO-220AC
Family Name STTH20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 497-7588-5, STTH20R04D-ND, 497-7588-5-ND, 497-STTH20R04D
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935645-STTH20R04D
Ultra Librarian 3D Model Ultra Librarian STTH20R04D CAD Model

Description

The STTH20R04D, manufactured by STMicroelectronics, is an ultrafast recovery diode designed to meet the stringent requirements of high-efficiency power supply systems. This diode is particularly suited for use in switch-mode power supplies (SMPS), uninterruptible power supplies (UPS), and as a freewheeling diode in power factor correction (PFC) circuits.

Key Features

  • High Reverse Voltage Capability: The STTH20R04D supports a reverse voltage of up to 400V, making it suitable for high voltage applications.
  • Ultrafast Recovery Time: With an ultrafast recovery time, this diode minimizes switching losses and improves the efficiency of power conversion circuits.
  • Low Forward Voltage Drop: The low forward voltage drop feature of this diode ensures reduced power dissipation and higher efficiency during operation.
  • High Surge Current Capability: It can withstand high surge currents, providing robust performance during transient conditions.
  • Soft Recovery Characteristics: The STTH20R04D offers soft recovery characteristics, which reduce electromagnetic interference (EMI) and stress on the diode during switching.

Applications

This diode is ideal for a variety of applications that require fast and efficient rectification. These include:

  • Power Management in SMPS
  • Freewheeling Diode in PFC Circuits
  • Snubber Diode
  • UPS Systems
  • High-frequency Inverters

Product Benefits

The STTH20R04D is designed to offer manufacturers and engineers several benefits that enhance the performance and reliability of their electronic systems. The diode's high-speed switching capability, combined with its robust design, ensures extended lifespan and stable operation under harsh conditions. Its ability to handle high surge currents makes it an excellent choice for applications that experience frequent power spikes. Additionally, the low forward voltage drop contributes to reduced energy consumption, which is critical in energy-sensitive designs.

For more detailed specifications and application notes, designers are encouraged to consult the datasheet and technical resources provided by STMicroelectronics.

You May Also Be Interested in

Vishay
DIODE STANDARD 200V 3A DO221AC
Need more? Email Us
ECAD model for VS-3EJH02-M3/6B
Vishay
DIODE SCHOTTKY 100V 5.5A TO252AA
Lowest to $0.4356
ECAD model for VS-50WQ10FNTRR-M3
Microchip Technology
DIODE SCHOTTKY 60V 3A POWERMITE3
Need more? Email Us
ECAD model for UPS360E3/TR13
Vishay
DIODE STD 400V 500MA DO213AA
Need more? Email Us
ECAD model for BYM07-400-E3/98
Comchip Technology
DIODE SCHOTTKY 30V 100MA 1005
Need more? Email Us
ECAD model for CDBF0130R
Vishay
DIODE STANDARD 200V 1A MPG06
Need more? Email Us
ECAD model for MPG06D-E3/54
Diodes Incorporated
DIODE SCHOTTK 30V 1A POWERDI 323
Lowest to $0.2210
ECAD model for PD3S130HQ-7
Vishay
DIODE STANDARD 500V 3A DO201AD
Need more? Email Us
ECAD model for 1N5405-E3/54
Taiwan Semiconductor
DIODE STANDARD 300V 8A TO220AC
Need more? Email Us
ECAD model for HERA804G

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0989 $65.9340
145+ $0.9018 $130.7610
225+ $0.8736 $196.5600
310+ $0.8454 $262.0740
400+ $0.8173 $326.9200
530+ $0.7327 $388.3310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 197 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention