EN
  • EN
  • DE

SM6T33A

Part No SM6T33A
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS Diode Single Uni-Dir 28.2V 600W 2-Pin SMB T/R / TVS DIODE 28.2VWM 59VC SMB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer STMicroelectronics
Series SM6T, TRANSIL
Packaging Reel(TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 28.2V
Voltage - Breakdown (Min) 31.4V
Voltage - Clamping (Max) @ Ipp 59V
Current - Peak Pulse (10/1000μs) 68A (8/20μs)
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style SMD/SMT
Package DO-214AA, SMB
Manufacturer Device Package SMB (DO-214AA)
Win Source Part Number 028970-SM6T33A
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name SM6T33A
Introduction Date April 03, 1998
ECCN EAR99
Country of Origin China, Morocco
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian SM6T33A CAD Model

Description

STMicroelectronics SM6T33A Transil™ TVS Diode

The SM6T33A from STMicroelectronics is a Transil™ transient voltage suppression (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by load dump and other transient voltage events. This high-performance device is tailored for applications requiring a high level of protection and reliability.

Key Features

  • Stand-off Voltage: The SM6T33A has a stand-off voltage of 33 V, which makes it suitable for a range of applications where this level of voltage protection is required.
  • Peak Pulse Power Dissipation: With a peak pulse power dissipation of 600 W (10/1000 µs surge), the SM6T33A can safely absorb significant transient energy without damage.
  • Low Clamping Voltage: The device offers a low clamping voltage, which ensures that sensitive components downstream are protected from transient overvoltages.
  • Fast Response Time: The fast response time of the SM6T33A ensures that it reacts quickly to transient events, providing immediate protection to the circuit.
  • Operating Temperature Range: It operates effectively over a wide temperature range from -40°C to +150°C, making it suitable for harsh environments.
  • Package: Available in a molded plastic, over glass passivated junction, the SM6T33A is offered in an SMB (DO-214AA) package, which is designed for optimal PCB space utilization.

Applications

The SM6T33A is ideal for protecting voltage-sensitive components in a variety of applications, including:

  • Automotive systems
  • Industrial applications
  • Power supply devices
  • Telecommunication systems
  • Consumer electronics

Compliance and Certification

This TVS diode is compliant with the following standards:

  • IEC 61000-4-2 for Electrostatic Discharge (ESD)
  • IEC 61000-4-4 for Electrical Fast Transients (EFT)
  • IEC 61000-4-5 for Surge immunity test

The SM6T33A is a robust and reliable solution for circuit protection in demanding environments, ensuring the longevity and stability of your electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1448 $50.6800
845+ $0.1189 $100.4705
1,305+ $0.1151 $150.2055
1,800+ $0.1114 $200.5200
2,325+ $0.1077 $250.4025
3,110+ $0.0966 $300.4260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess