Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series SAM4E
Packaging Reel package
Core Processor ARM Cortex-M4
Core Size 32-Bit
Speed 120MHz
Connectivity CAN, EBI/EMI, Ethernet, IrDA, SD, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 117
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage 1.62 V ~ 3.6 V
Data Converters A/D 16x12b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 769272-ATSAM4E8EA-AUR
Popularity Medium
Supply and Demand Status Limited
Quantity per package 800
Family Name ATSAM4E8EA
Introduction Date January 11, 2013
ECCN 5A992.c
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian ATSAM4E8EA-AUR CAD Model

Description

The ATSAM4E8EA-AUR is a high-performance microcontroller from Microchip Technology, designed to meet the needs of a variety of industrial and consumer applications. This microcontroller is based on the powerful ARM Cortex-M4 processor, which offers users a balance of efficiency and processing power, with a floating-point unit (FPU) for computation-intensive applications.

Key Features

  • Core: ARM Cortex-M4 running at up to 120 MHz with FPU
  • Memory: 512KB of flash memory and 128KB of SRAM, providing ample space for complex software applications and data buffering
  • Connectivity: Comprehensive set of communication interfaces, including Ethernet MAC, dual CAN, full-speed USB Device, and Host, as well as multiple serial communication modules (USART, UART, SPI, I2C)
  • Timers and PWM: Advanced control peripherals such as timers, counters, and PWM controllers for precise control tasks
  • Analog Features: Dual 16-bit analog-to-digital converters (ADCs) with up to 24 channels, and dual digital-to-analog converters (DACs) for analog interfacing
  • Security and Reliability: Features like hardware-based encryption, a true random number generator (TRNG), and a memory protection unit (MPU) enhance the security and reliability of your applications
  • Package: Supplied in a 144-pin LQFP package, offering a compact footprint for space-constrained applications

Applications

The ATSAM4E8EA-AUR is versatile and well-suited for a broad range of applications, including:

  • Industrial control systems
  • Factory automation
  • Building management
  • Energy management
  • Networked communication devices
  • Medical equipment

Development Support

Microchip Technology provides extensive support for development with the ATSAM4E8EA-AUR. Developers can take advantage of Microchip's software and hardware development tools, including integrated development environments (IDEs), software libraries, and starter kits, to accelerate the development process and bring products to market faster.

Ordering Information

The ATSAM4E8EA-AUR is available for order now. For detailed information on pricing and availability, or to request samples, please visit Microchip Technology's website or contact an authorized distributor.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT 256KB FLASH 100LQFP
Need more? Email Us
ECAD model for FS32K142HRT0MLLT
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $2.7716
ECAD model for STM32F071CBU6
Cypress Semiconductor Corp
Programmable System-on-Chip (PSoC®)
Lowest to $4.0684
ECAD model for CY8C3246LTI-125
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F526BSCPMC1-GSE1
Silicon Labs
IC MCU 8BIT 32KB FLASH 32QFP / 8051 series Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-QFP (7x7)
Need more? Email Us
ECAD model for C8051F560-IQ
Rochester Electronics
IC MCU 8BIT 64KB FLASH 100TQFP
Lowest to $17.4281
ECAD model for CY8C3446AXI-105
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9BF166KPMC-G-JNE2
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
Microchip Technology
EPROM-Based 8-Bit CMOS Microcontroller
Need more? Email Us
ECAD model for PIC16C621A-20/P

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3580 $61.0740
6+ $16.7040 $100.2240
10+ $16.1820 $161.8200
13+ $15.6600 $203.5800
17+ $15.1380 $257.3460
23+ $13.5720 $312.1560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 549 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention