EN
  • EN
  • DE

STTH16L06CTY

Part No STTH16L06CTY
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ULT FAST 600V TO-220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features Diode Array 1 Pair Common Cathode Standard 600 V 10A Through Hole TO-220-3
Manufacturer STMicroelectronics
Series Automotive, AEC-Q101
Package Tube
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220
Family Name STTH16
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 497-15281-5, 497-STTH16L06CTY, 497-15281-5-ND, -497-15281-5
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935642-STTH16L06CTY
Ultra Librarian 3D Model Ultra Librarian STTH16L06CTY CAD Model

Description

STTH16L06CTY - Ultrafast Recovery Diode from STMicroelectronics

The STTH16L06CTY is a state-of-the-art ultrafast recovery diode designed by STMicroelectronics, a global semiconductor leader known for its commitment to delivering innovative and reliable components. This high-performance diode is specifically engineered to meet the rigorous demands of modern power conversion applications, offering both efficiency and reliability.

The STTH16L06CTY is part of STMicroelectronics' Turbo 2 ultrafast high voltage series. It boasts a reverse voltage of 600V and a forward current of 16A, making it suitable for high voltage applications. The diode's ultrafast recovery time significantly reduces switching losses and improves the efficiency of the overall system, which is crucial for applications such as switch-mode power supplies, high-frequency converters, and power factor correction circuits.

One of the remarkable features of the STTH16L06CTY is its low forward voltage drop, which minimizes conduction losses and enhances thermal efficiency. This characteristic is especially beneficial in applications where power efficiency is critical. Additionally, the device exhibits a very fast recovery time, which is essential for reducing electromagnetic interference (EMI) and improving the performance of the application it is used in.

The robustness of the STTH16L06CTY is further assured by its high junction temperature capability, which ensures reliable operation even under extreme conditions. The diode is housed in an insulated TO-220FP package, providing excellent electrical isolation and mechanical protection. This package is also well-suited for use in automated manufacturing processes, offering ease of integration into various electronic assemblies.

STMicroelectronics has designed the STTH16L06CTY with the environment in mind. The component is compliant with the European Union's Restriction of Hazardous Substances (RoHS) directive, which means it is free from harmful substances such as lead, mercury, and cadmium. This compliance reflects STMicroelectronics' commitment to environmental sustainability and the production of eco-friendly products.

In summary, the STTH16L06CTY ultrafast recovery diode is an ideal choice for designers looking to enhance the efficiency and reliability of their high voltage power conversion systems. With its exceptional performance characteristics and compliance with environmental standards, this diode represents the quality and innovation that STMicroelectronics is known for.

You May Also Be Interested in

Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5931 $55.7585
80+ $1.3072 $104.5760
120+ $1.2663 $151.9560
165+ $1.2255 $202.2075
215+ $1.1846 $254.6890
285+ $1.0621 $302.6985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess