EN
  • EN
  • DE

ESDCAN06-2BLY

Part No ESDCAN06-2BLY
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 35VWM 59VC SOT23-3  /  59V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr STMicroelectronics
Series Automotive, AEC-Q101
Package Tape & Reel
Type Zener
Bidirectional Channels 2
Voltage - Reverse Standoff (Typ) 35V
Voltage - Breakdown (Min) 38V
Voltage - Clamping (Max) @ Ipp 59V
Current - Peak Pulse (10/1000µs) 3A (8/20µs)
Power - Peak Pulse 230W
Power Line Protection No
Applications Automotive, CAN
Capacitance @ Frequency 13pF @ 1MHz
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number ESDCAN06
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 497-19090-2,497-19090-1,497-19090-6
Standard Package 3,000
Win Source Part Number 1143487-ESDCAN06-2BLY
Ultra Librarian 3D Model Ultra Librarian ESDCAN06-2BLY CAD Model

Description

ESDCAN06-2BLY - Automotive Dual-Line CAN Bus Protection

The ESDCAN06-2BLY from STMicroelectronics is a robust, high-performance device designed to protect the CAN (Controller Area Network) bus in automotive and industrial applications. This dual-line TVS (Transient Voltage Suppression) diode is specifically engineered to safeguard the CAN transceivers from electrostatic discharges (ESD) and other transient voltage events that are common in harsh electrical environments.

Key Features:

  • ESD Protection: The ESDCAN06-2BLY offers excellent ESD protection exceeding IEC 61000-4-2 level 4 with up to 30 kV (air discharge) and 30 kV (contact discharge), ensuring the safety and reliability of the communication networks in vehicles.
  • Automotive Qualification: Designed to meet the stringent requirements of the automotive industry, this component is qualified under AEC-Q101, which guarantees its suitability for automotive applications.
  • Low Capacitance: The device features a very low line capacitance, typically around 3.5 pF, minimizing signal attenuation and ensuring the integrity of high-speed communications.
  • Low Clamping Voltage: With a low clamping voltage, the ESDCAN06-2BLY provides enhanced protection for sensitive circuitry by limiting the voltage spikes during transient conditions.
  • Dual-Line Protection: The device protects two CAN bus lines simultaneously, making it an efficient solution for space-constrained applications.
  • Low Leakage Current: It has an ultra-low leakage current, which is critical for reducing power consumption, especially in battery-powered systems.

Applications:

The ESDCAN06-2BLY is ideal for a variety of applications within the automotive sector, including:

  • CAN bus lines in body and gateway modules
  • Powertrain and engine control units (ECU)
  • Advanced driver-assistance systems (ADAS)
  • Infotainment and telematics systems

With its robust design and comprehensive protection features, the ESDCAN06-2BLY is a crucial component for ensuring the reliability and longevity of automotive electronics. Its compact SOT23-3L package allows for easy integration into existing designs, making it a versatile solution for new and retrofit applications alike.

You May Also Be Interested in

Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.1983 $50.5665
615+ $0.1627 $100.0605
955+ $0.1576 $150.5080
1,315+ $0.1526 $200.6690
1,695+ $0.1475 $250.0125
2,270+ $0.1322 $300.0940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,765 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess