EN
  • EN
  • DE

STTH16L06CG-TR

Part No STTH16L06CG-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 600V 10A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 1.8V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 55ns
Current - Reverse Leakage @ Vr 8μA @ 600V
Operating Temperature - Junction 175°C (Max)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 091676-STTH16L06CG-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STTH16L06CG-TR CAD Model

Description

STTH16L06CG-TR Ultrafast Recovery Diode

The STTH16L06CG-TR is a cutting-edge ultrafast recovery diode, meticulously designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This high-performance diode is engineered to meet the rigorous demands of modern power conversion applications, offering an optimal blend of low forward voltage drop and quick recovery time which is essential for high-efficiency energy conversion.

Key Features

  • High Switching Speed: With an ultrafast recovery time, the STTH16L06CG-TR minimizes switching losses and enhances the overall efficiency of power converters.
  • High Voltage Capability: It has a repetitive peak reverse voltage (VRRM) of 600V, making it suitable for high-voltage applications.
  • Low Forward Voltage Drop: The diode's low forward voltage drop (VF) ensures reduced conduction losses, contributing to the efficiency of the system.
  • High Junction Temperature: With a maximum operating junction temperature of 175°C, it can handle high temperature environments, ensuring reliability and longevity.
  • Surface-Mount Package: The STTH16L06CG-TR comes in a D2PAK (TO-263) surface-mount package, facilitating easy integration into various circuit designs.

Applications

The STTH16L06CG-TR is ideal for a wide range of applications that require efficient power conversion and fast switching. Its typical applications include:

  • Switch-mode power supplies (SMPS)
  • Free-wheeling diodes in converters and motor control circuits
  • Power factor correction (PFC) circuits
  • Snubber diodes
  • Automotive converters and inverters

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STTH16L06CG-TR diode is manufactured with stringent quality control processes, ensuring reliable performance and durability under various operating conditions. Its robust design also provides excellent immunity against thermal runaway and voltage transients, making it a trusted component for critical applications.

Overall, the STTH16L06CG-TR from STMicroelectronics represents a superior choice for designers looking to enhance the efficiency and reliability of their power conversion systems. Its combination of high-speed switching, thermal performance, and high-voltage capability make it a versatile and indispensable component in the electronics industry.

You May Also Be Interested in

Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1882 $59.4100
120+ $0.9750 $117.0000
185+ $0.9445 $174.7325
255+ $0.9141 $233.0955
330+ $0.8836 $291.5880
440+ $0.7921 $348.5240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess