EN
  • EN
  • DE

STTH15L06G

Part No STTH15L06G
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 600V 20A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Standard 600 V 20A Surface Mount D²PAK
Manufacturer STMicroelectronics
Package Tube
Part Status Obsolete
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK
Family Name STTH15L06
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 497-3816-5, 497-3816-5-NDR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935640-STTH15L06G
Ultra Librarian 3D Model Ultra Librarian STTH15L06G CAD Model

Description

STTH15L06G - Ultrafast High Voltage Rectifier

The STTH15L06G, designed and manufactured by STMicroelectronics, is an ultrafast high voltage rectifier that is widely recognized for its exceptional efficiency and reliability. This component is specifically engineered to cater to the demanding requirements of high-frequency power supplies and converters, making it an ideal choice for applications where superior performance is a necessity.

Key Features

  • Voltage Ratings: The STTH15L06G is capable of withstanding reverse voltages up to 600V, providing a robust solution for high voltage environments.
  • Current Capacity: It offers a forward current rating of 15A, ensuring adequate current handling for a wide range of applications.
  • Ultrafast Recovery Time: With an ultrafast recovery time typically less than 35ns, this rectifier minimizes power loss and improves efficiency in fast-switching circuits.
  • Low Forward Voltage Drop: The low forward voltage drop characteristic of this device helps in reducing thermal and conduction losses, enhancing overall system efficiency.
  • High Thermal Resistance: The component is encapsulated in a robust package that provides high thermal resistance, ensuring stable operation even under high temperature conditions.
  • Patented Glass Passivation: The use of a patented glass passivation process gives the STTH15L06G exceptional reliability and stability, extending its service life and performance.

Applications

The STTH15L06G is versatile and can be used in various applications such as:

  • Switch-mode power supplies (SMPS)
  • High-frequency inverters
  • Free-wheeling diodes in converters
  • Snubber diodes
  • Power factor correction circuits (PFC)

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STTH15L06G undergoes rigorous testing and quality control measures to ensure it meets the high standards expected by the industry. With its robust design and exceptional performance, the STTH15L06G is a reliable choice for engineers and designers looking to enhance the efficiency and longevity of their power electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7203 $51.6090
75+ $1.4116 $105.8700
110+ $1.3675 $150.4250
155+ $1.3234 $205.1270
200+ $1.2792 $255.8400
265+ $1.1469 $303.9285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,352 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess