Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1262148-STTH1502
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STTH1502 CAD Model

Description

STTH1502 - STMicroelectronics Turbo 2 Ultrafast High Voltage Rectifier

The STTH1502 from STMicroelectronics is a state-of-the-art rectifier designed to deliver high efficiency and reliability for a wide range of applications. This component is a member of the Turbo 2 ultrafast high voltage rectifier series, which is renowned for its exceptional performance in high-frequency circuits. With its breakthrough technology, the STTH1502 is an ideal choice for power supplies and other energy-sensitive systems where efficiency is of paramount importance.

Featuring a repetitive peak reverse voltage (VRRM) of 200V and an average forward current (IF(AV)) of 15A, the STTH1502 is capable of handling high power and voltage requirements with ease. Its ultrafast reverse recovery time (trr) of 35ns minimizes power losses and improves the efficiency of the entire system, making it a perfect fit for high-frequency power switching applications.

The STTH1502 is housed in a robust TO-220AB package, ensuring excellent thermal performance and mechanical durability. Its junction to case thermal resistance is low, which helps to keep the operating temperature within safe limits even under heavy load conditions. This contributes to the reliability and longevity of both the rectifier and the system it is used in.

One of the key benefits of the STTH1502 is its low forward voltage drop (VF), which reduces conduction losses and enhances overall system efficiency. This feature, combined with the fast switching capabilities, makes the STTH1502 an excellent choice for switched-mode power supplies, freewheeling diodes, inverters, and other power conversion applications that require high-speed rectification.

In summary, the STTH1502 Turbo 2 Ultrafast High Voltage Rectifier from STMicroelectronics is a high-performance component that offers a combination of speed, efficiency, and reliability. With its advanced specifications and robust design, it is perfectly suited to meet the demands of modern high-frequency, high-voltage power systems, contributing to energy savings and improved system performance.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit the official STMicroelectronics website or contact their sales and support team for in-depth technical support.

You May Also Be Interested in

Taiwan Semiconductor
300mA Low Noise LDO Voltage Regulator with Enable
Need more? Email Us
ECAD model for TS5215CS
SANYO Semiconductor (U.S.A) Corporation
Varactor Diode for AM Low-Voltage Electronic Tuning
Need more? Email Us
ECAD model for SVC343
Weitron Technology
P-Channel Enhancement Mode Power MOSFET
Need more? Email Us
ECAD model for WTC6401
Vishay
Fast Infrared Transceiver Module (FIR, 4 Mbit/s) for 2.4 V to 3.6 V Operation | TXRX IRDA 4MBIT 2.5MM TOP 8-SMD
Lowest to $1.4773
ECAD model for TFDU6300-TT3
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.6193
ECAD model for SN74HCT374DW
Texas Instruments
25-W STEREO CLASS-D AUDIO POWER AMPLIFIER
Lowest to $8.6212
ECAD model for TPA3123D2
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
ECAD model for X24325P
Fuji Electric
Low IR Schottky barrier diode
Lowest to $0.3661
ECAD model for YA868C06R
Sipex Corporation
Programmable RS-232/RS-485 Transceiver
Lowest to $48.8955
ECAD model for SP331ET

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.4211 $71.0550
115+ $1.1660 $134.0900
175+ $1.1295 $197.6625
240+ $1.0931 $262.3440
310+ $1.0568 $327.6080
410+ $0.9474 $388.4340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,343 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention