EN
  • EN
  • DE

ST5451D

Part No ST5451D
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description ISDN HDLC AND GCI CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260337-ST5451D
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST5451D CAD Model

Description

Introducing the ST5451D from STMicroelectronics

The ST5451D is a high-performance product from STMicroelectronics, designed to cater to a wide array of applications in the electronics industry. This innovative component is a testament to STMicroelectronics' commitment to providing advanced solutions for modern electronic systems.

Key Features

  • High Precision: The ST5451D is built with precision in mind, ensuring accurate performance in its designated applications.
  • Durability: Manufactured with robust materials, it guarantees long-term reliability and endurance under various working conditions.
  • Energy Efficiency: With energy-saving features, the ST5451D contributes to the development of eco-friendly electronic products.
  • Compact Design: Its small form factor allows for integration into space-constrained applications without compromising functionality.

Applications

The versatility of the ST5451D makes it suitable for a multitude of applications, including:

  • Industrial control systems
  • Automotive electronics
  • Consumer electronic devices
  • Communication infrastructure
  • Medical equipment

Technical Specifications

The ST5451D boasts an impressive set of technical specifications that ensure it meets the requirements of even the most demanding projects:

  • Operating Voltage Range: Specified for optimal performance across a range of voltages.
  • Temperature Range: Capable of operating effectively within a broad temperature spectrum.
  • Package Type: Available in a package that facilitates easy mounting and integration into various circuit designs.
  • Compliance: Fully compliant with relevant international standards and regulations.

Why Choose the ST5451D?

Choosing the ST5451D for your next project means selecting a product that promises performance, efficiency, and reliability. STMicroelectronics' reputation for quality and innovation ensures that the ST5451D will exceed your expectations and deliver the results you need. Whether for industrial, automotive, consumer, or any other sector, the ST5451D is the component that can drive your technology forward.

For more information, detailed datasheets, and ordering options, please visit the official STMicroelectronics website or contact their customer support team.

You May Also Be Interested in

NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess