EN
  • EN
  • DE

STTH10R04B

Part No STTH10R04B
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400 V
Current - Average Rectified (Io) 10A
Voltage - Forward (Vf) (Max) @ If 1.7 V @ 10 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 40 ns
Current - Reverse Leakage @ Vr 10 µA @ 400 V
Mounting SMD (SMT)
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Operating Temperature - Junction 175°C (Max)
Base Product Number STTH10
Standard Package 75
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282025-STTH10R04B
Ultra Librarian 3D Model Ultra Librarian STTH10R04B CAD Model

Description

STTH10R04B Ultrafast Recovery Diode

The STTH10R04B is a high-performance ultrafast recovery diode designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This diode is specifically engineered to meet the demanding requirements of high-efficiency power supplies, inverters, and freewheeling diodes in a variety of electronic applications. With its exceptional switching speeds and low conduction losses, the STTH10R04B is an ideal choice for systems where energy efficiency is paramount.

Key Features

  • Voltage Rating: The STTH10R04B boasts a repetitive peak reverse voltage (VRRM) of 400V, making it suitable for high-voltage applications.
  • Current Capability: With an average forward current (IF(AV)) of 10A, this diode can handle significant power levels, contributing to its versatility in various power conversion systems.
  • Ultrafast Recovery Time: The device features an extremely fast recovery time, typically less than 40ns, which minimizes power losses during the switching process and improves overall efficiency.
  • Low Forward Voltage Drop: The diode's low forward voltage drop (VF) reduces conduction losses, which is critical for maintaining efficiency in power applications.
  • Robust Design: The STTH10R04B is housed in a robust package that ensures high junction temperature capability and enhances thermal performance, contributing to the reliability of the device under various operating conditions.

Applications

The versatility of the STTH10R04B makes it suitable for a wide range of applications, including:

  • Switch-mode power supplies (SMPS)
  • Power factor correction circuits
  • Snubber circuits
  • High-frequency inverters
  • Freewheeling diodes in motor control circuits

With its combination of high-speed switching, low power loss, and robust construction, the STTH10R04B from STMicroelectronics is a reliable and efficient solution for modern power management and conversion challenges. Its performance characteristics ensure that it is a go-to component for engineers looking to optimize the efficiency and reliability of their electronic systems.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess