EN
  • EN
  • DE

STTH108A

Part No STTH108A
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description Rectifier Diode Switching 800V 1A 75ns 2-Pin SMA T/R / DIODE GEN PURP 800V 1A SMA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 800V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.65V @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 75ns
Current - Reverse Leakage @ Vr 5μA @ 800V
Mounting SMD (SMT)
Case / Package SMA (DO-214AC)
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 031558-STTH108A
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name STTH108A
Introduction Date February 12, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian STTH108A CAD Model

Description

STTH108A High Efficiency Ultrafast Diode

The STTH108A, crafted by the renowned semiconductor manufacturer STMicroelectronics, is an ultrafast diode designed to deliver high performance and reliability for a variety of applications. This power rectifier is particularly well-suited for use in switching power supplies, inverters, and as a freewheeling diode in various power conversion and motor control circuits.

The STTH108A stands out with its exceptional reverse recovery time (trr), which is significantly lower than that of conventional fast recovery diodes. This characteristic minimizes losses during switching and enhances overall efficiency, making this diode an ideal choice for high-frequency power switching applications. The device can handle a repetitive reverse voltage (VRRM) of 800 volts, which provides ample headroom for most power electronic applications.

Constructed with STMicroelectronics' advanced silicon technology, the STTH108A ensures a reduced forward voltage drop (VF), which further contributes to the efficiency of the system by lowering conduction losses. This feature is particularly beneficial in applications where low power loss and high efficiency are critical.

The device is encapsulated in a robust package that offers excellent thermal performance, ensuring reliability and a long operational lifespan even under high temperature conditions. The package is also designed to be compact, allowing for easy integration into a wide range of electronic assemblies without compromising on power density.

Key features of the STTH108A include:

  • Ultrafast switching capability
  • Low reverse recovery time
  • High reverse voltage capability (800V)
  • Low forward voltage drop
  • High thermal and mechanical reliability

In summary, the STTH108A from STMicroelectronics is a high-efficiency, ultrafast diode that provides designers with a reliable and efficient component for high-speed switching applications. Its performance characteristics make it a go-to choice for engineers looking to optimize their power electronic systems.

You May Also Be Interested in

Micro Commercial Co
Interface
Lowest to $0.0880
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
385+ $0.1315 $50.6275
930+ $0.1079 $100.3470
1,440+ $0.1045 $150.4800
1,980+ $0.1012 $200.3760
2,560+ $0.0978 $250.3680
3,425+ $0.0877 $300.3725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 115,800 pieces
MOQ: 385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess