EN
  • EN
  • DE

L9949

Part No L9949
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description IC DRIVER DOOR ACTUATOR PWRSO-20
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Applications Automotive
Operating Supply Current 7mA
Supply Voltage - Operating 7 V to 28 V
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package PowerSO-20
Win Source Part Number 1051439-L9949
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L9949 CAD Model

Description

STMicroelectronics L9949 Door Actuator Driver

The L9949 from STMicroelectronics is a highly integrated door actuator driver designed to meet the stringent requirements of automotive door control applications. This advanced product offers a compact and efficient solution for driving and controlling vehicle door functions such as locking mechanisms, mirrors, and other peripheral devices.

Key Features

  • Multiple Output Stages: The L9949 includes output stages for driving DC motors and can handle the high current demands typical in door actuator systems.
  • Integrated Diagnostics: With built-in diagnostic capabilities, the L9949 provides real-time feedback on the status of the door actuator, helping to identify issues and ensure reliable operation.
  • Programmable Current Limit: The device allows for programmable current limit settings to protect the system from overcurrent conditions.
  • Low Standby Current: To conserve power, the L9949 features a low standby current, making it suitable for battery-powered applications.
  • High Voltage Capability: It is designed to withstand the automotive voltage environment, supporting a wide range of supply voltages.

Applications

The L9949 is primarily used in automotive applications, including:

  • Power door locks
  • Power mirrors
  • Other door-related actuator controls

Reliability and Safety

STMicroelectronics ensures that the L9949 meets the high reliability and safety standards required for automotive applications. The device is designed to handle the harsh electrical and environmental conditions typical in automotive settings.

Package and Availability

The L9949 is available in a PowerSSO-24 package, which is designed for space-saving on the PCB and is compatible with standard surface-mount technology, making it easy to integrate into vehicle systems. For detailed technical specifications, application notes, and support resources, customers can visit the STMicroelectronics website or contact their sales representatives.

Overall, the L9949 from STMicroelectronics represents a robust and versatile solution for automotive door actuator systems, offering both functionality and reliability in a single integrated package.

You May Also Be Interested in

Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess