EN
  • EN
  • DE

STTH1002CGY-TR

Part No STTH1002CGY-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 200V 8A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features Diode Array 1 Pair Common Cathode Standard 200 V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Manufacturer STMicroelectronics
Series Automotive, AEC-Q101
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK
Family Name STTH1002
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 497-11223-1, 497-11223-2, STTH1002CGYTR, -497-11223-1, -497-11223-2, -497-11223-6, 497-11223-6
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898458-STTH1002CGY-TR
Ultra Librarian 3D Model Ultra Librarian STTH1002CGY-TR CAD Model

Description

The STTH1002CGY-TR is a cutting-edge power Schottky rectifier designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This high-efficiency rectifier is specifically engineered to meet the rigorous demands of modern electronic applications, providing a reliable solution for power conversion and management.

Key Features

  • Voltage Rating: The STTH1002CGY-TR boasts a repetitive peak reverse voltage (VRRM) of 200V, making it suitable for a wide range of applications that require high voltage capabilities.
  • Forward Current: With an average forward current (IF(AV)) of 10A, this rectifier can handle significant power, ensuring smooth operation in high-demand situations.
  • Low Forward Voltage Drop: The device features a low forward voltage drop (VF), which enhances overall efficiency by reducing power loss during operation.
  • Fast Switching Speed: Its fast and soft recovery characteristics minimize switching losses and reduce electromagnetic interference (EMI), which is crucial for applications where noise sensitivity is a concern.
  • Thermal Resistance: The STTH1002CGY-TR has an excellent thermal resistance, allowing for better heat dissipation and a higher level of reliability under thermal stress.
  • Package: Encased in a D2PAK (TO-263) surface-mount package, the device is designed for compact PCB layouts and is compatible with automated assembly processes, offering ease of integration into various designs.

Applications

The versatility of the STTH1002CGY-TR allows it to be used in a multitude of applications, including but not limited to:

  • Switching power supplies
  • Power inverters and converters
  • Free-wheeling diodes in motor control circuits
  • Power management systems
  • Automotive applications

STMicroelectronics' commitment to quality and performance is evident in the STTH1002CGY-TR rectifier. It is designed to deliver optimal performance with high reliability, ensuring that it can meet the needs of even the most demanding power applications.

You May Also Be Interested in

Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7508 $60.0640
190+ $0.6168 $117.1920
295+ $0.5971 $176.1445
400+ $0.5775 $231.0000
520+ $0.5590 $290.6800
695+ $0.5013 $348.4035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,620 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess