EN
  • EN
  • DE

STTH1002CFP

Part No STTH1002CFP
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description Rectifier Diode Switching 200V 16A 25ns 3-Pin(3+Tab) TO-220FPAB Tube / DIODE ARRAY GP 200V 8A TO220FP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) (per Diode) 8A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 25ns
Current - Reverse Leakage @ Vr 5μA @ 200V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Case / Package TO-220FP
Win Source Part Number 038738-STTH1002CFP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name STTH1002C
Introduction Date February 11, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian STTH1002CFP CAD Model

Description

The STTH1002CFP is a high-performance ultrafast diode manufactured by STMicroelectronics, designed specifically for switching applications where efficiency is a critical factor. This diode is part of STMicroelectronics' Turbo 2 ultrafast high voltage series, providing users with reduced switching losses and improved system efficiency.

Key Features

  • High Reverse Voltage Capability: With a repetitive peak reverse voltage (VRRM) of 200V, the STTH1002CFP is well-suited for high voltage applications.
  • Ultrafast Switching Speed: The device offers an extremely fast reverse recovery time (trr), typically around 25 ns, which minimizes energy loss during switching and enhances overall performance.
  • Low Forward Voltage Drop: A low forward voltage drop (VF) reduces conduction losses, contributing to the high efficiency of power conversion systems.
  • High Surge Current Capability: The diode can handle high surge currents, making it robust in applications where surge protection is critical.
  • Insulated Package: The STTH1002CFP comes in an insulated fullPAK package, providing electrical insulation rated up to 2500V RMS. This feature simplifies the design of the assembly and reduces manufacturing costs.

Applications

The STTH1002CFP is ideal for a variety of applications, including:

  • Switching power supplies
  • Power factor correction circuits
  • Freewheeling diodes in converters and motor control circuits
  • Snubber diodes
  • Automotive applications

Reliability and Quality

STMicroelectronics ensures that the STTH1002CFP meets the highest quality and reliability standards. The device is subjected to rigorous testing and quality control procedures, guaranteeing performance in even the most demanding environments. The use of advanced semiconductor technology also ensures a long operational life and consistent performance.

Conclusion

The STTH1002CFP from STMicroelectronics is a robust and efficient solution for high-speed switching applications. Its combination of high voltage capability, ultrafast switching, low forward voltage drop, and high surge current capability, all packaged in an insulated fullPAK package, make it a versatile and reliable choice for engineers and designers looking to enhance system performance and reliability.

You May Also Be Interested in

Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5694 $51.2460
215+ $0.4672 $100.4480
335+ $0.4526 $151.6210
460+ $0.4380 $201.4800
595+ $0.4234 $251.9230
795+ $0.3796 $301.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess