Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1025011-STTB12006TV1
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STTB12006TV1 CAD Model

Description

STTB12006TV1 - A Robust Power MOSFET from STMicroelectronics

The STTB12006TV1 is a high-performance power MOSFET designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This device is engineered to meet the demanding requirements of modern power management applications, providing efficient power conversion with minimal losses. The STTB12006TV1 is an ideal choice for designers looking to improve the efficiency and reliability of their power systems.

Featuring state-of-the-art MDmesh™ technology, the STTB12006TV1 benefits from reduced on-resistance (R<sub>DS(on)) and lower switching losses. This technology combines with a unique vertical structure to ensure optimal performance even at high current levels. The result is a MOSFET that operates with high efficiency, making it suitable for a variety of applications, including switch-mode power supplies (SMPS), lighting, DC-DC converters, and motor control circuits.

The STTB12006TV1 comes in a TO-220AB package, which is widely recognized for its robustness and excellent thermal performance. The package is designed to handle high levels of thermal stress, ensuring the MOSFET operates reliably over a wide temperature range. Additionally, the TO-220AB package allows for easy mounting on a printed circuit board (PCB), simplifying the design and assembly process for electronic manufacturers.

With a maximum drain-source voltage (V<sub>DSS) of 600V, this MOSFET can withstand high voltage conditions, making it suitable for high-voltage applications. The device also features a low gate charge (Q<sub>g), which enhances its switching performance and reduces power dissipation during the switching process. This contributes to the overall energy efficiency of the end application.

The STTB12006TV1 is also characterized by its fast-switching capabilities and ruggedness, withstanding harsh operating conditions without compromising performance. Its built-in Zener diode provides protection against voltage transients, further enhancing the durability and reliability of the device.

In conclusion, the STTB12006TV1 from STMicroelectronics is a powerful and reliable solution for designers looking to optimize their power management systems. Its advanced features and robust package design make it a versatile component for a broad range of high-efficiency power applications.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
ECAD model for SA7497
NXP / Nexperia
0.3 A Switching Regulator 57.5 Khz Switching Freq-max PDSO5
Need more? Email Us
ECAD model for SA57250-28GW
NXP / Nexperia
1-CHANNEL Power Supply Support Ckt PDSO5
Need more? Email Us
ECAD model for SA56615-46D
Freescale Semiconductor - NXP
Microcontroller, 8-Bit, FLASH, 40MHz, CMOS, PQFP64
Need more? Email Us
ECAD model for S9S08AW60CPUE
Samsung
Need more? Email Us
ECAD model for S3C2500B01GABO
Bourns Inc.
BMS TRANSFORMER/CMC, 12PIN, DUAL / 150µH Pulse Transformer 1:1 Surface Mount
Lowest to $6.4291
ECAD model for SM91501ALO-E
Samtec Inc.
CONN RCPT 90POS 0.05 GOLD SMD / 90 Position Receptacle Connector 0.050" (1.27mm) Surface Mount Gold
Need more? Email Us
ECAD model for SFMC-145-02-S-D
Samsung
Need more? Email Us
ECAD model for S3F9454ZZ
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for S98FL256SDSMFBG00-00B

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention