EN
  • EN
  • DE

STTA6006TV2

Part No STTA6006TV2
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description TURBOSWITCH  ULTRA-FAST HIGH VOLTAGE DIODE | DIODE MODULE 600V 30A ISOTOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Diode Configuration 2 Independent
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 600V
Current - Average Rectified (Io) (per Diode) 30A
Voltage - Forward (Vf) (Maximum) at If 1.75V at 30A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 65ns
Current - Reverse Leakage at Vr 150μA at 480V
Operating Temperature - Junction 150°C (Maximum)
Mounting Style Chassis Mount
Manufacturer Package ISOTOP
Supplier Device Package ISOTOP
Manufacturer Pack Quantity 10
MSL Level 1 (Unlimited)
Win Source Part Number 1262122-STTA6006TV2
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STTA6006TV2 CAD Model

Description

STTA6006TV2 - Ultra-Fast High Voltage Tandem Diode from STMicroelectronics

The STTA6006TV2 is a state-of-the-art ultra-fast high voltage tandem diode, designed and manufactured by STMicroelectronics, a global semiconductor leader. This advanced power diode is specifically engineered to meet the rigorous demands of high efficiency converters and SMPS (Switched-Mode Power Supplies), offering outstanding performance for a wide range of applications.

Key Features

  • High Reverse Voltage: With a reverse voltage rating of 600V, the STTA6006TV2 is suitable for high voltage applications, ensuring reliability and robustness in challenging conditions.
  • Ultra-Fast Switching: This diode features an ultra-fast switching speed, which is essential for minimizing energy losses in power conversion systems and enhancing overall efficiency.
  • Low Forward Voltage Drop: The low forward voltage drop of the STTA6006TV2 contributes to reduced power dissipation, further improving the thermal performance and efficiency of the end application.
  • Soft Recovery Characteristics: The diode's soft recovery behavior reduces electromagnetic interference (EMI) and stress on the device, which is particularly beneficial in applications where noise reduction is critical.
  • High Surge Current Capability: The device is capable of withstanding high surge currents, providing a robust solution for applications where transient overvoltage conditions may occur.

Applications

The STTA6006TV2 is versatile and can be used in a variety of applications, including:

  • Power supplies for servers and telecom systems
  • Power adapters and chargers
  • Lighting applications, including LED drivers
  • Industrial power converters
  • Welding equipment

Product Summary

The STTA6006TV2 tandem diode from STMicroelectronics stands out for its exceptional performance in high voltage, high speed switching applications. Its robust design and superior electrical characteristics make it an ideal choice for designers looking to enhance efficiency and reliability in their power conversion systems. Whether in industrial, consumer, or specialized markets, the STTA6006TV2 is poised to deliver top-notch performance and longevity.

You May Also Be Interested in

IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess