EN
  • EN
  • DE

STTA306B

Part No STTA306B
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description TURBOSWITCHTM ULTRA-FAST HIGH VOLTAGE DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1262117-STTA306B
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STTA306B CAD Model

Description

The STTA306B, crafted by STMicroelectronics, stands as a testament to the company's commitment to providing cutting-edge power rectification solutions. This ultra-fast high voltage diode is specifically engineered to optimize the efficiency of switch-mode power supplies (SMPS), high-frequency converters, and freewheeling diodes in a variety of applications.

Key Features

  • Voltage Rating: The STTA306B is designed to withstand reverse voltages up to 600V, making it suitable for high voltage requirements.
  • Current Capability: It can handle an average forward current of 30A, ensuring robust performance in demanding situations.
  • Speed: With ultra-fast switching capabilities, this diode minimizes switching losses and improves overall efficiency.
  • Soft Recovery Characteristics: The diode features soft recovery behavior which reduces electromagnetic interference (EMI) and enhances performance in fast switching applications.
  • Low Forward Voltage Drop: The STTA306B has a low forward voltage drop, which contributes to reduced power loss and improved thermal efficiency.
  • Robustness: Its rugged construction ensures reliability and a long operational life even under stressful conditions.
  • Package: Available in a fully insulated ISOTOP package, it provides excellent heat dissipation and electrical isolation.

Applications

The STTA306B is versatile and can be used in various high-performance applications. These include:

  • Power management in telecommunication and industrial systems
  • Power supplies for servers, telecom base stations, and networking equipment
  • Energy recovery circuits in displays and lighting systems
  • High-frequency inverters in renewable energy systems such as solar inverters and wind turbines
  • Automotive applications requiring high efficiency and reliability

Why Choose STTA306B?

Engineers and designers choose the STTA306B for its exceptional performance in high-speed switching environments. Its ability to reduce power losses and improve the reliability of the overall system makes it an essential component in the design of energy-efficient power electronic systems. With STMicroelectronics' reputation for quality and innovation, the STTA306B is a diode that delivers both performance and peace of mind.

You May Also Be Interested in

Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3172 $58.6820
445+ $0.2603 $115.8335
690+ $0.2522 $174.0180
950+ $0.2441 $231.8950
1,225+ $0.2359 $288.9775
1,640+ $0.2115 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,885 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess