EN
  • EN
  • DE

STTA3006CW

Part No STTA3006CW
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description Diode Switching 600V 30A 3-Pin(3+Tab) TO-247 Tube / DIODE ARRAY GP 600V 15A TO247-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 1.8V @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 65ns
Current - Reverse Leakage @ Vr 100μA @ 480V
Operating Temperature - Junction 150°C (Max)
Mounting Through Hole
Case / Package TO-247-3
Win Source Part Number 1103905-STTA3006CW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STTA3006CW
Introduction Date November 09, 1999
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian STTA3006CW CAD Model

Description

The STTA3006CW, from STMicroelectronics, is a state-of-the-art Turbo 2 ultrafast high voltage rectifier designed specifically for applications requiring low loss, high efficiency, and exceptional reliability. This device is ideal for use in high-frequency switch-mode power supplies, free-wheeling diodes, and polarity protection diodes, where it ensures that energy efficiency and performance are not compromised.

Manufactured using ST's proprietary Turbo 2 600V technology, the STTA3006CW is optimized for a wide range of applications. It features a dual common cathode configuration, packaged in the industry-standard TO-247 package, which provides robust mechanical integrity and thermal performance. The rectifier is characterized by a reverse voltage of 600V and an average forward current of 30A, making it suitable for high power density designs.

The STTA3006CW boasts an ultrafast reverse recovery time (trr), typically less than 40ns, which minimizes switching losses and improves the efficiency of the power conversion circuit. The low forward voltage drop (VF) further enhances its efficiency, especially in applications with high operating frequencies.

Reliability is a key strength of the STTA3006CW, as it is designed to withstand harsh operating conditions. It features a junction temperature range from -40°C to +175°C, allowing it to operate effectively in a wide range of environments. Additionally, its high surge current capability ensures that it can handle extreme transient conditions without failure.

For design engineers, the STTA3006CW provides an excellent balance between forward voltage drop and reverse recovery time, which contributes to lower power dissipation and reduced electromagnetic interference (EMI). Its package is RoHS compliant and halogen-free, making it suitable for environmentally sensitive applications.

In summary, the STTA3006CW from STMicroelectronics is a superior choice for designers looking to enhance the efficiency, reliability, and thermal performance of their power conversion systems. With its advanced features and robust design, it stands out as a high-performing component in the ultrafast high voltage rectifier market.

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3239 $58.0975
61+ $1.9069 $116.3209
94+ $1.8468 $173.5992
130+ $1.7879 $232.4270
168+ $1.7279 $290.2872
224+ $1.5489 $346.9536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,610 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess