Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Bulk
Transistor Type NPN
Current - Collector (Ic) (Maximum) 2A
Voltage - Collector Emitter Breakdown (Maximum) 400V
Vce Saturation (Maximum) @ Ib, Ic 1.5V @ 400mA, 1.6A
Current - Collector Cutoff (Maximum) 250μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce 10 @ 500mA, 5V
Power - Max 45W
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Package TO-225AA, TO-126-3
Manufacturer Package SOT-32-3
Win Source Part Number 1262069-STT13005D-K
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STT13005D
Introduction Date July 10, 2008
ECCN EAR99
Country of Origin China
Ultra Librarian 3D Model Ultra Librarian STT13005D-K CAD Model

Description

The STT13005D-K from STMicroelectronics is a high-voltage, fast-switching NPN power transistor that is designed to address a wide range of applications requiring high efficiency and reliability. This component is particularly suitable for use in lighting solutions, switching regulators, and power management tasks where performance and energy efficiency are critical.

Key Features

  • High Voltage Capability: With a collector-emitter voltage (V<sub>CEO) of up to 400V, the STT13005D-K can handle high voltage operations, making it ideal for electronic ballasts and offline power supplies.
  • Fast Switching Speed: The device offers fast switching characteristics, which is essential for reducing switching losses and improving overall efficiency in power circuits.
  • Low Collector-Emitter Saturation Voltage: This feature ensures lower power dissipation and higher efficiency during operation, contributing to the longevity of the device.
  • High Reliability: Manufactured with STMicroelectronics' state-of-the-art technology, the STT13005D-K is built for consistent performance and long-term reliability.

Applications

  • Electronic Ballasts for Fluorescent Lighting
  • Switching Regulators
  • Power Supply Management
  • Motor Control Circuits

Technical Specifications

Parameter Value Collector-Emitter Voltage (V<sub>CEO) 400V Collector Current (I<sub>C) 1A Power Dissipation (P<sub>D) 40W Configuration Single

With its robust design and versatile applications, the STT13005D-K is a valuable component for designers looking to enhance the performance of their high-voltage power systems. Its ability to operate efficiently under high switching frequencies makes it an excellent choice for modern, energy-conscious electronic designs.

You May Also Be Interested in

ON Semiconductor
Trans Darlington PNP 200V 15A 150000mW 3-Pin(3+Tab) TO-247 Tube / TRANS PNP DARL 200V 15A TO247
Lowest to $5.9236
ECAD model for MJH11019G
Diodes Incorporated
TRANS NPN DARL 30V 0.3A SC70-3 / Trans Darlington NPN 30V 0.3A 200mW 3-Pin SOT-323 T/R
Lowest to $0.1091
ECAD model for MMSTA14-7
ON Semiconductor
Trans GP BJT NPN 250V 16A 200000mW 3-Pin(3+Tab) TO-264 Tube / TRANS NPN 250V 16A TO264
Lowest to $2.2465
ECAD model for MJL21196G
ON Semiconductor
Complementary Power Transistors | TRANS NPN 60V 10A DPAK
Lowest to $0.2910
ECAD model for MJD3055
ON Semiconductor
mplifier Transistors(NPN Silicon) | TRANS NPN 140V 0.6A TO92
Need more? Email Us
ECAD model for 2N5550
ON Semiconductor
Trans GP BJT NPN 250V 10A 200000mW 3-Pin(2+Tab) TO-3 Tray / TRANS NPN 250V 10A TO3
Need more? Email Us
ECAD model for MJ15011G
ON Semiconductor
High Voltage Transistors | TRANS NPN 140V 0.6A SOT-23
Lowest to $0.1361
ECAD model for MMBT5550LT3G
ON Semiconductor
Complementary Darlington Power Transistors | TRANS PNP DARL 100V 2A DPAK
Lowest to $0.1377
ECAD model for MJD117
Rohm Semiconductor
TRANS NPN 80V 2A TO252 / Bipolar (BJT) Transistor NPN 80 V 2 A 280MHz 10 W Surface Mount TO-252
Lowest to $1.5272
ECAD model for 2SCR574D3FRATL

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3503 $64.8055
455+ $0.2874 $130.7670
700+ $0.2785 $194.9500
960+ $0.2696 $258.8160
1,245+ $0.2605 $324.3225
1,665+ $0.2336 $388.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 370 pieces
MOQ: 185 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention