Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Maximum) 8A
Voltage - Collector Emitter Breakdown (Maximum) 400V
Vce Saturation (Maximum) at Ib, Ic 3V at 2A, 8A
DC Current Gain (hFE) (Minimum) at Ic, Vce 26 at 2A, 5V
Maximum Power 80W
Frequency - Transition 4MHz
Temperature Range - Operating 150°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220-3
Family Part Number FJP13007
Manufacturer Pack Quantity 200
MSL Level 1 (Unlimited)
Win Source Part Number 1174341-FJP13007H2
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FJP13007H2 CAD Model

Description

FJP13007H2 High Voltage Fast-Switching NPN Power Transistor

The FJP13007H2 is a robust and high-performance NPN power transistor designed by ON Semiconductor. It is engineered to handle high voltage and fast-switching operations, making it an ideal component for a variety of power applications. This power transistor is widely used in electronic devices that require efficient energy control, such as power supplies, lighting circuits, and inverter systems.

One of the key features of the FJP13007H2 is its high collector-emitter voltage (Vceo) of 400V, which allows it to manage high voltage applications without compromising performance. Additionally, it has a collector current (Ic) rating of up to 8A, supporting the flow of significant current when in operation. The device is also capable of dissipating power up to 80W, ensuring that it can handle substantial power levels without overheating.

The transistor's fast-switching capability is marked by its low storage and fall time, which is critical for applications that demand quick response times. This makes the FJP13007H2 suitable for high-frequency circuits and switch-mode power supplies where efficiency and speed are crucial.

Manufactured with ON Semiconductor's state-of-the-art technology, the FJP13007H2 is built to offer high ruggedness and reliability. It features a planar design that enhances its electrical characteristics and thermal performance. Moreover, the device is housed in a TO-220 package, which is known for its excellent power handling and heat dissipation properties.

For ease of implementation, the FJP13007H2 comes with a standardized pin configuration, making it compatible with a wide range of PCB layouts and simplifying the design process for engineers. The product also meets various environmental and regulatory standards, ensuring its suitability for deployment in a global market.

In summary, the FJP13007H2 from ON Semiconductor is a powerful and reliable component that excels in high voltage and fast-switching applications. Its robust design, coupled with outstanding electrical characteristics, makes it a top choice for designers looking to enhance the performance and efficiency of their power management systems.

You May Also Be Interested in

Diodes Incorporated
HIGH VOLTAGE FAST SWITCHING NPN POWER TRANSISTOR | TRANS NPN 450V 1.5A TO92
Lowest to $1.5420
ECAD model for APT13003DZTR-G1
ON Semiconductor
Complementary Darlington Power Transistors | TRANS PNP DARL 100V 2A DPAK
Lowest to $0.1377
ECAD model for MJD117
ON Semiconductor
Trans GP BJT PNP 40V 4A 4000mW 3-Pin(3+Tab) TO-225 Box / TRANS PNP 40V 4A TO225AA
Need more? Email Us
ECAD model for MJE371G
ON Semiconductor
Complementary Power Transistors | TRANS NPN 60V 10A DPAK
Lowest to $0.2910
ECAD model for MJD3055
ON Semiconductor
High Voltage Transistors | TRANS NPN 140V 0.6A SOT-23
Lowest to $0.1361
ECAD model for MMBT5550LT3G
ON Semiconductor
Trans GP BJT NPN 140V 15A 200000mW 3-Pin(2+Tab) TO-3 Tray / TRANS NPN 140V 15A TO-3
Lowest to $7.4330
ECAD model for MJ15001G
ON Semiconductor
Trans Darlington NPN 200V 15A 150000mW 3-Pin(3+Tab) TO-247 Tube / TRANS NPN DARL 200V 15A TO247
Need more? Email Us
ECAD model for MJH11020G
ON Semiconductor
Trans GP BJT NPN 250V 10A 200000mW 3-Pin(2+Tab) TO-3 Tray / TRANS NPN 250V 10A TO3
Need more? Email Us
ECAD model for MJ15011G
Rohm Semiconductor
TRANS NPN 80V 2A TO252 / Bipolar (BJT) Transistor NPN 80 V 2 A 280MHz 10 W Surface Mount TO-252
Lowest to $1.5272
ECAD model for 2SCR574D3FRATL

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.7153 $67.9535
225+ $0.5873 $132.1425
345+ $0.5692 $196.3740
470+ $0.5510 $258.9700
610+ $0.5330 $325.1300
815+ $0.4773 $388.9995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,000 pieces
MOQ: 95 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention