EN
  • EN
  • DE

STSPIN820

Part No STSPIN820
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRVR BIPLR 7-45V 24TFQFPN  /  Bipolar Motor Driver Power MOSFET Logic 24-TQFPN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr STMicroelectronics
Series STSPIN8
Package Tape & Reel
Motor Type - Stepper Bipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface Logic
Technology Power MOSFET
Step Resolution 1 ~ 1/256
Applications Industrial
Current - Output 1.5A
Voltage - Supply 7V ~ 45V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 24-TFQFN Exposed Pad
Supplier Device Package 24-TQFPN (4x4)
Base Product Number STSPIN820
Other Names 497-17713-6,497-17713-2,497-17713-1
Standard Package 4,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253341-STSPIN820
Ultra Librarian 3D Model Ultra Librarian STSPIN820 CAD Model

Description

Introducing the STSPIN820 Stepper Motor Driver

The STSPIN820 is the smallest stepper motor driver in the market, designed by STMicroelectronics, one of the global semiconductor leaders. This advanced stepper motor driver builds on the extensive expertise of STMicroelectronics in motor control technology, delivering remarkable precision and efficiency in a compact package.

Key Features

  • Advanced Current Control: The STSPIN820 implements an advanced PWM current control algorithm that allows for smooth, precise, and efficient motor operation. It supports a wide range of current control from 7.5 mA up to 1.5 A RMS with a maximum output voltage of 45 V, making it suitable for a variety of stepper motors.
  • Microstepping Support: This driver supports up to 256 microsteps per step, providing ultra-smooth and quiet motor operation, which is critical for applications requiring high precision and minimal noise.
  • Compact Design: The STSPIN820 comes in a 4x4 mm QFN package, making it an ideal choice for space-constrained applications without compromising on performance or features.
  • Protection Features: To ensure the longevity and reliability of your application, the STSPIN820 includes a comprehensive set of protection features such as overcurrent, short-circuit, under-voltage lockout, and thermal shutdown.
  • Easy to Use: The driver is designed to be user-friendly, requiring minimal external components, which simplifies the design and reduces time to market. It is also fully compatible with the standard step and direction interface, allowing for easy integration into existing systems.

Applications

The versatility of the STSPIN820 makes it an excellent choice for a wide range of applications, including but not limited to:

  • 3D Printers
  • Textile Machines
  • Office Automation Machines
  • Medical Equipment
  • Security Systems
  • Robotics

With its cutting-edge features, the STSPIN820 stepper motor driver from STMicroelectronics represents a significant advancement in motor control solutions, providing designers with an efficient, precise, and reliable option for their stepper motor applications.

You May Also Be Interested in

NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
Infineon Technologies
Motor / Motion / Ignition Controllers & Drivers CIPOS MICRO
Lowest to $41.7858
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
ON Semiconductor
IC MTR DRVR UNIPOLAR 4.75V-5.25V
Lowest to $16.0075
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
Texas Instruments
IC MOTOR DRVR 6.5V-18V 24HTSSOP
Lowest to $1.6398
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8496 $55.4880
70+ $1.5176 $106.2320
105+ $1.4702 $154.3710
145+ $1.4228 $206.3060
185+ $1.3754 $254.4490
245+ $1.2331 $302.1095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,700 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess