EN
  • EN
  • DE

STA680MD

Part No STA680MD
Manufacturer STMicroelectronics
Catalog RF Receivers
Description HD-RADIO MRC BASE-BAND RECEIVER  /  series RF Receiver AM, FM 289-TFBGA (15x15)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Receivers
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tray
Modulation or Protocol AM, FM
Applications Automotive
Data Interface PCB, Surface Mount
Memory Size 512Mb SDRAM
Voltage - Supply 1.2V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 289-TFBGA
Supplier Device Package 289-TFBGA (15x15)
Base Product Number STA680
Standard Package 756
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1235898-STA680MD
Ultra Librarian 3D Model Ultra Librarian STA680MD CAD Model

Description

Product Overview: STA680MD - STMicroelectronics

The STA680MD from STMicroelectronics is an advanced, high-performance audio processing solution designed to meet the demanding needs of modern automotive infotainment systems. This sophisticated chip is part of STMicroelectronics' Sound Terminal® family, which combines audio processing and power amplification to deliver superior sound quality and efficient power management in a compact package.

Key Features

  • Integrated Audio DSP: The STA680MD boasts a powerful Digital Signal Processor (DSP) that enables complex audio processing functions, such as equalization, crossover, and dynamic range control, ensuring an immersive listening experience.
  • High-Efficiency Power Stage: With its built-in power stage, the STA680MD can drive speakers directly, reducing the need for external components and simplifying the audio system design.
  • Multi-channel Output: This product supports multiple output channels, allowing for versatile speaker configurations and surround sound setups in automotive environments.
  • Advanced Diagnostics: The STA680MD includes diagnostic capabilities that help detect and report system faults, contributing to the overall reliability and safety of the audio system.
  • Flexibility: It is designed to be flexible and programmable, making it suitable for a wide range of applications and customizable to specific vehicle requirements.

Applications

The STA680MD is ideal for use in various automotive audio applications, including:

  • Car radios and infotainment systems
  • Navigation systems with voice prompts
  • Hands-free calling systems

Technical Specifications

Equipped with the latest technologies, the STA680MD ensures high-fidelity audio reproduction with minimal power consumption. It operates over a wide supply voltage range and is designed with protection features to withstand the challenging conditions of the automotive environment.

Conclusion

In conclusion, the STA680MD from STMicroelectronics is a robust and versatile audio solution that provides manufacturers with the ability to deliver high-quality sound and reliable performance in their automotive products. Its integration of DSP and power amplification into a single chip makes it an efficient choice for modern vehicle audio systems.

You May Also Be Interested in

Maxim Integrated
HIGH ACCURACY FAST RESPONSE SURG / - RF Receiver
Lowest to $7.2199
Panasonic
Bluetooth Class I/Class II 1.7V to 4.8V 2178Kbps 24-Pin SMD T/R
Lowest to $72.7612
Microchip Technology
802.11 b/g 2.4 GHz Wi-Fi Transceiver Module w/ u.Fl Antenna Connector
Need more? Email Us
NXP / Nexperia
Integrated Car Radio 80-Pin PQFP Tray
Lowest to $8.1612
Panasonic
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v2.0 +EDR Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
Digi International
RX TXRX MODULE 802.15.4 U.FL SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Need more? Email Us
U-blox
RF RCVR M9 MULTI MODE PRO
Lowest to $58.2090
Maxim Integrated
RF RX GNSS 1.227/1.575GHZ 28TQFN / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.227GHz, 1.575GHz 28-TQFN (5x5)
Lowest to $30.8873
Maxim Integrated
RF TO BITS SDARS RECEIVER / - RF Receiver
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess