Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel
Transistor Polarity P-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 30V
Id - Continuous Drain Current 5A
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Maximum) at Id, Vgs 56mOhm at 2.5A, 10V
Gate Source Voltage(th) (Maximum) at Id 2.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 6nC at 4.5V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 639pF at 25V
Power Dissipation (Maximum) 2.7W
Temperature Range - Operating 150°C
Mounting Style SMD
Supplier Device Package 8-SO
Manufacturer Package 8-SOIC
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1262042-STS5P3LLH6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STS5P3LLH6 CAD Model

Description

The STS5P3LLH6 is a high-performance, low-voltage Power MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This product is specifically designed to deliver efficiency and reliability in a variety of applications, particularly in power management tasks.

Key Features

  • Low Threshold Drive: The STS5P3LLH6 can be driven at lower gate voltages, making it suitable for low-voltage applications and ensuring compatibility with modern microcontrollers and logic-level devices.
  • High Switching Efficiency: With a focus on reducing switching losses, this MOSFET is optimized for high-speed switching applications, contributing to the overall efficiency of the system.
  • Low On-Resistance (R<sub>DS(on)): The device boasts an exceptionally low on-resistance, which minimizes conduction losses and improves performance in high-current scenarios.
  • Enhanced Thermal Performance: The STS5P3LLH6 is designed with an advanced package that enhances heat dissipation, allowing for better thermal management and reliability under varying operating conditions.

Applications

The versatile nature of the STS5P3LLH6 makes it suitable for an array of applications, including:

  • Power Supply Units (PSUs)
  • DC-DC Converters
  • Motor Control Circuits
  • Load Switches
  • Battery Management Systems
  • LED Lighting Solutions

Product Specifications

The device features a Drain-source voltage (V<sub>DS) of up to 30 V and a continuous Drain current (I<sub>D) of 5 A, providing a robust solution for various power-intensive tasks. Its compact footprint and the robustness of its design ensure that it can be easily integrated into space-constrained environments while maintaining high performance.

Conclusion

The STS5P3LLH6 from STMicroelectronics is a testament to the company's commitment to providing advanced power management solutions. Its low-voltage operation, high efficiency, and thermal performance make it an excellent choice for designers looking to optimize their power systems across a range of applications.

You May Also Be Interested in

Vishay
Power MOSFET, 190 A | MOSFET N-CH 100V 190A SOT227
Need more? Email Us
ECAD model for VS-FB190SA10
STMicroelectronics
Switching applications | MOSFET N-CH 950V 8A TO-247
Lowest to $4.0528
ECAD model for STW10N95K5
ON Semiconductor
N-Channel SuperFET II MOSFET | MOSFET N-CH 600V 22A TO247
Lowest to $4.3331
ECAD model for FCH170N60
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP152A01D8MRN
Infineon Technologies
HEXFET® Power MOSFET for DC-DC Converters | MOSFET N-CH 30V 18A 8-SOIC
Lowest to $0.1162
ECAD model for IRF7822PBF
Vishay
SMPS MOSFET | MOSFET N-CH 600V 22A TO-247AC
Lowest to $7.3409
ECAD model for IRFP22N60K
Diodes Incorporated
Need more? Email Us
ECAD model for ZVN3310ASTZ-TAPE
Torex Semiconductor Ltd
MOSFET P-CH 30V 700MA SOT23
Need more? Email Us
ECAD model for XP152A11E5MRN
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP151A11BOMEN

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1331 $56.6550
125+ $0.9298 $116.2250
190+ $0.9007 $171.1330
260+ $0.8717 $226.6420
335+ $0.8426 $282.2710
445+ $0.7554 $336.1530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,010 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention