EN
  • EN
  • DE

STS4PF20V

Part No STS4PF20V
Manufacturer STMicroelectronics
Catalog FETs - Single
Description P-CHANNEL 20V - 0.090 ohm - 4A SO- 2.7V-DRIVE STripFET II POWER MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194783-STS4PF20V
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STS4PF20V CAD Model

Description

The STS4PF20V is a high-performance, P-channel Trench MOSFET designed and manufactured by the renowned semiconductor company, STMicroelectronics. This MOSFET is a part of STMicroelectronics' STripFET™ F7 series, which is known for its low on-resistance and low gate charge, making it an excellent choice for power management applications.

Key Features

  • Voltage Rating: The STS4PF20V has a drain-source voltage (VDS) of -20V, which makes it suitable for a range of low-voltage applications.
  • Current Capacity: It can handle a continuous drain current (ID) of up to -4A, ensuring reliable performance in high-demand situations.
  • Low RDS(on): With an ultra-low on-state resistance, this MOSFET ensures high efficiency and minimal power loss during operation.
  • Power Dissipation: The device has a maximum power dissipation of 1.25W, which contributes to its overall robustness and longevity.
  • Package: Available in a compact and surface-mountable PowerFLAT™ 3.3x3.3 package, the STS4PF20V is ideal for space-constrained applications.

Applications

The STS4PF20V is versatile and can be implemented in various power management tasks. Some of the common applications include:

  • Load switches
  • Battery management systems
  • DC-DC converters
  • Power distribution switches
  • Reverse polarity protection

Advantages

Choosing the STS4PF20V from STMicroelectronics offers several advantages:

  • Energy Efficiency: The low on-resistance and gate charge lead to reduced conduction and switching losses, which is critical for energy-efficient designs.
  • Compact Footprint: The small form factor of the PowerFLAT™ package enables designers to create more compact and integrated circuit designs.
  • Reliability: Built with STMicroelectronics' advanced technology, the STS4PF20V is engineered for reliability and stable performance across a range of operating conditions.

In conclusion, the STS4PF20V P-channel Trench MOSFET is a high-quality component that offers efficiency, compactness, and reliability, making it an ideal choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess