EN
  • EN
  • DE

STS3DPF20V

Part No STS3DPF20V
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description DUAL P-CHANNEL 20V - 0.090 ohm - 3A SO-8 STripFET™ POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1262034-STS3DPF20V
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STS3DPF20V CAD Model

Description

The STS3DPF20V is a state-of-the-art motion sensor from STMicroelectronics, designed for a wide range of applications that require high-precision, low-power 3-axis digital accelerometers. This advanced sensor is well-suited for mobile and handheld devices, gaming accessories, and smart home systems, offering exceptional performance and reliability.

Key Features

  • High Resolution: The STS3DPF20V boasts a selectable full-scale range of ±2g/±4g/±8g/±16g, allowing for precise measurements of acceleration in different contexts.
  • Low Power Consumption: Designed for efficiency, the sensor operates in low-power mode to extend battery life in portable devices without compromising performance.
  • Advanced Data Processing: With onboard digital motion processing capabilities, the STS3DPF20V can offload computations from the main processor, reducing system power consumption and freeing up resources.
  • Smart Embedded Functions: Features like free-fall detection, motion detection, and click/double-click recognition make it ideal for a wide range of interactive applications.
  • High-Speed I²C/SPI Digital Output Interface: The sensor provides flexible connectivity options, ensuring easy integration with a variety of microcontrollers and processors.
  • Temperature Compensation: The STS3DPF20V includes built-in temperature compensation, ensuring stable and accurate readings across a broad temperature range.

Applications

The versatility of the STS3DPF20V makes it suitable for numerous applications, including:

  • Smartphones and Tablets
  • Wearable Devices
  • Game Controllers
  • Navigation Systems
  • Impact Recognition and Logging Systems
  • Virtual Reality (VR) and Augmented Reality (AR) Devices

Environmental and Quality Standards

The STS3DPF20V is designed with a commitment to environmental sustainability and quality. It complies with the RoHS directive and is produced using environmentally friendly materials and processes. Additionally, the sensor meets the stringent quality standards expected of STMicroelectronics products, ensuring reliability and performance in even the most demanding applications.

You May Also Be Interested in

Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess