Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr STMicroelectronics
Series STRVS
Package Cut Tape (CT),Tape & Box (TB)
Product Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 128V
Voltage - Breakdown (Min) 143V
Voltage - Clamping (Max) @ Ipp 185V
Current - Peak Pulse (10/1000µs) 2A (8/20µs)
Power Line Protection No
Applications MOSFET Protection
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-204AC, DO-15, Axial
Supplier Device Package DO-15 (DO-204AC)
Base Product Number STRVS185
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 497-13723-1,-497-13723-1,-497-13723-3,497-13723-3
Standard Package 1,000
Win Source Part Number 972368-STRVS185X02E
Ultra Librarian 3D Model Ultra Librarian STRVS185X02E CAD Model

Description

Overview of STRVS185X02E

The STRVS185X02E is a state-of-the-art transient voltage suppression (TVS) diode from STMicroelectronics, designed to protect sensitive electronics from voltage spikes and surges. This robust component is specifically engineered to shield against transient overvoltage events, ensuring the reliability and longevity of electronic systems.

Key Features

  • Stand-off Voltage: The STRVS185X02E is characterized by a stand-off voltage of 185V, which is the maximum voltage that the device can tolerate without conducting significant current.
  • Peak Pulse Power: It can handle peak pulse power dissipation of 1500W (10/1000μs), providing reliable protection against high-energy transients.
  • Low Clamping Voltage: Upon encountering a voltage spike, the device clamps to a low voltage, minimizing the stress on the protected circuit.
  • Package: The diode comes in an SMB (DO-214AA) package, which is compact and suitable for surface-mount technology, facilitating easy integration into a variety of circuit designs.
  • Junction Temperature: Features a high junction temperature range, making it suitable for use in high-temperature environments.

Applications

The STRVS185X02E is ideal for a broad range of applications where voltage spikes can be detrimental to electronic components. This includes:

  • Power supply lines
  • Industrial systems
  • Telecommunication devices
  • Automotive electronics
  • Consumer electronics

Reliability and Safety

STMicroelectronics is known for its commitment to quality and reliability. The STRVS185X02E is no exception, as it is manufactured to withstand harsh conditions and provide consistent protection. It meets or exceeds industry standards for safety and performance, and its robust design ensures that it is a reliable choice for safeguarding sensitive electronic components against voltage transients.

Conclusion

In conclusion, the STRVS185X02E from STMicroelectronics is a powerful and reliable TVS diode that offers excellent transient voltage suppression capabilities. Its high stand-off voltage, peak pulse power, and low clamping voltage make it an essential component for protecting electronic systems from voltage spikes. Whether used in industrial environments, automotive applications, or consumer electronics, the STRVS185X02E ensures that your devices operate safely and reliably under all circumstances.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 53VWM 85VC DO214AB / 85V Clamp 17.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Lowest to $0.3614
ECAD model for TPSMC62A
Littelfuse Inc.
TVS Diode Arrays - Surface Mount TVS Avalanche Diode Array | TVS DIODE 5.5V 8.5V SOT23-5
Lowest to $0.2533
ECAD model for SP0504BAHT
Microchip Technology
TVS DIODE 30.5VWM 47.5VC
Need more? Email Us
ECAD model for JANTX1N6466US
Littelfuse Inc.
TVS DIODE 64.1VWM 103VC DO214AA / 103V Clamp 5.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Lowest to $0.1689
ECAD model for TPSMB75CA
Vishay
TVS DIODE 15.3VWM 25.2VC 1.5KE
Need more? Email Us
ECAD model for 1.5KE18CA-E3/51
Littelfuse Inc.
Silicon Avalanche Diodes - 400W Surface Mount Transient Voltage Supressors
Lowest to $0.1957
ECAD model for SMAJ400CA
Littelfuse Inc.
GLASS PASSIVATED JUNCTION TRANSIENT VOLTAGE SUPPRESSOR VOLTAGE-5.0 to 110 Volts   | TVS DIODE 51V 82.4V P600
Need more? Email Us
ECAD model for 5KP51A
ON Semiconductor
1500 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 17.1V 27.7V SMC
Lowest to $1.0264
ECAD model for 1.5SMC20AT3
STMicroelectronics
TRANSILTM
Need more? Email Us
ECAD model for BZW50-82B

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention