EN
  • EN
  • DE

STR912FAZ47H6T

Part No STR912FAZ47H6T
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 144BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STR9
Package Reel - TR
Part Status Obsolete
Number of I/O 80
Family Name STR912
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 846093-STR912FAZ47H6T
Ultra Librarian 3D Model Ultra Librarian STR912FAZ47H6T CAD Model

Description

The STR912FAZ47H6T is a high-performance ARM966E-S™ microcontroller tailored for embedded applications demanding a high level of integration and low power consumption. Designed and manufactured by STMicroelectronics, this microcontroller is part of the STR9 family that offers a robust architecture with an ARM9 core, making it a suitable choice for a wide range of applications, including industrial control, networking, medical instrumentation, and alarm systems.

Key Features

  • Core: ARM966E-S 16/32-bit RISC CPU operating at up to 96 MHz.
  • Memory: 512KB of high-speed on-chip Flash memory and 96KB of RAM, ensuring ample space for complex applications.
  • Connectivity: Equipped with a variety of communication interfaces including USB 2.0 Full Speed, CAN, UARTs, SPI, and I2C.
  • Timers and Counters: Multiple 16-bit timers, PWM channels, and a watchdog timer for efficient task management.
  • Security: Embedded with a real-time clock, an embedded trace module, and a 128-bit unique ID for enhanced security and traceability.
  • Power Management: Features several power-saving modes including Idle and Power Down modes to reduce power consumption.
  • Versatility: A flexible 16-bit external memory interface for static memories is available, supporting a wide range of applications.
  • Development Support: Comprehensive development tools including software libraries, a real-time debug interface, and evaluation boards.

Applications

The STR912FAZ47H6T microcontroller is designed to address the needs of a diverse array of applications. Its robust set of features and peripherals make it particularly well-suited for industrial automation, where reliability and precision are paramount. Additionally, its connectivity options allow for easy integration into communication systems, while its security features ensure that sensitive data remains protected in applications such as access control and payment systems.

STMicroelectronics' commitment to quality and long-term availability makes the STR912FAZ47H6T a reliable choice for designers looking to incorporate a powerful microcontroller with a proven track record into their next project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $216.4180 $216.4180
2+ $194.0299 $388.0598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,910 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess