EN
  • EN
  • DE

STR751FR0T6

Part No STR751FR0T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM7
Part Core Size 32-Bit
Speed(Frequency) 60MHz
Number of I/O 38
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Data RAM Size 16K x 8
Supply Voltage - Operating 3 V to 5.5 V
Data Converters A/D 11x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 64-LQFP
Win Source Part Number 212396-STR751FR0T6
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STR751FR0T6 CAD Model

Description

STMicroelectronics STR751FR0T6 ARM7TDMI-S™ MCU

The STR751FR0T6 is a high-performance microcontroller unit (MCU) from STMicroelectronics, which is based on the widely acclaimed ARM7TDMI-S™ core. Designed to offer an optimal balance between processing power, reduced power consumption, and peripheral integration, this MCU is a versatile solution for a wide range of embedded applications.

At the heart of the STR751FR0T6 is a 32-bit ARM7TDMI-S™ RISC processor core, which operates at a frequency of up to 40MHz. This core is known for its high efficiency and is capable of executing a substantial number of instructions per clock cycle, ensuring smooth and responsive operation for time-critical tasks. The MCU also features a 16/32-bit Harvard architecture with a 5-stage pipeline, which helps in achieving a high level of performance while maintaining energy efficiency.

With its embedded Flash memory of 64 Kbytes and 16 Kbytes of RAM, the STR751FR0T6 provides ample storage for code and data. This memory configuration allows for robust and flexible application development, catering to systems that require a balance between code complexity and real-time performance.

This MCU is also rich in peripherals, enhancing its utility in various applications. It includes multiple 16-bit timers, a 10-bit ADC with up to 16 channels, and a synchronous serial communication interface (SSC), which supports protocols such as I2C, SPI, and UART. These features make it particularly suitable for industrial control, motor control, medical equipment, and point-of-sale systems.

Additional features of the STR751FR0T6 include an external memory interface, which allows for expanded storage and memory-mapped I/O capabilities, a nested vectored interrupt controller for efficient handling of interrupts, and a real-time clock for time-sensitive applications. The MCU is also equipped with power-saving modes, such as Idle and Power-down, which help in reducing power consumption during periods of inactivity.

Overall, the STR751FR0T6 from STMicroelectronics is a powerful and flexible MCU that offers an excellent choice for developers looking to harness the strength of the ARM7TDMI-S™ core in their embedded projects. Its combination of processing power, memory, and rich peripheral set ensures that it can meet the demands of a broad spectrum of applications.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess