EN
  • EN
  • DE

PM6531

Part No PM6531
Manufacturer Pulse
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pulse
Win Source Part Number 277901-PM6531
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PM6531 CAD Model

Description

The PM6531, manufactured by Pulse Electronics, is a surface mount power inductor designed for a variety of power supply applications. This inductor is characterized by its low profile, high current handling capability, and excellent saturation characteristics. It is suitable for use in DC-DC converters, voltage regulators, and other power management circuits.

Applications:

  • DC-DC converters
  • Voltage regulators
  • Power supplies for portable devices
  • LED lighting drivers
  • Filtering applications

Features:

  • Low profile, surface mount design
  • High current handling capability
  • Excellent saturation characteristics
  • Low DCR (DC resistance) for high efficiency
  • Operating temperature range: -40°C to +125°C
  • RoHS compliant

Benefits:

  • Reduces board space requirements
  • Provides efficient power conversion
  • Maintains stable inductance under high current conditions
  • Minimizes power losses
  • Offers reliable performance in a wide range of operating conditions
  • Environmentally friendly

Additional Details:

The PM6531 is available in various inductance values and current ratings to meet the specific requirements of different applications. Its low profile and surface mount design make it easy to integrate into compact electronic devices. The inductor's high current handling capability and excellent saturation characteristics ensure reliable performance even under demanding operating conditions. The specific inductance and current ratings can be found in the datasheet for the PM6531. The device’s low DCR also contributes to higher efficiency in power conversion circuits. The PM6531 is a popular choice for power supply designers seeking a compact, efficient, and reliable inductor solution.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Lowest to $35.9055
NEC
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess