Products specifications Report Issue?

Manufacturer STMicroelectronics
Standard Package 60
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Series STR7
Packaging Tray
Core Processor ARM7
Core Size 32-Bit
Speed 66MHz
Connectivity CAN EBI/EMI HDLC I²C SmartCard SPI UART/USART USB
Peripherals PWM WDT
Number of I/O 48
Program Memory Size 256KB (256K x 8 + 16K)
Program Memory Type FLASH
RAM Size 64K x 8
Operating Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 4x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 144-LQFP
Manufacturer Device Package *
Catalog STR7
Win Source Part Number 086290-STR710FZ2T6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STR710FZ2T6 CAD Model

Description

Introducing the STR710FZ2T6 Microcontroller from STMicroelectronics

The STR710FZ2T6 is a robust and versatile microcontroller unit (MCU) designed by STMicroelectronics, a leader in the semiconductor industry. This high-performance MCU is part of the STR7 family, which is well-regarded for its reliability and advanced features that cater to a broad range of applications, from industrial control systems to automotive electronics.

At the heart of the STR710FZ2T6 is an ARM7TDMI 32-bit RISC processor core, which operates at a maximum frequency of 66 MHz. The core is known for its exceptional speed and efficiency, making it an ideal choice for applications requiring complex computations and real-time processing. The MCU also boasts a rich set of peripherals, which includes multiple 16-bit timers, watchdog timers, a real-time clock, and an assortment of communication interfaces like USB, CAN, UART, SPI, and I2C modules.

In terms of memory, the STR710FZ2T6 is equipped with 256 KB of high-speed Flash memory, which is ample for storing application code and data. Additionally, it features 64 KB of RAM for efficient data handling and processing. The Flash memory comes with an acceleration module to ensure fast and reliable read operations, which is crucial for time-sensitive tasks.

One of the most notable features of the STR710FZ2T6 is its flexible static memory controller, which supports a wide range of memories, including SRAM, PSRAM, NOR Flash, and LCD modules. This versatility allows designers to expand the system's capabilities according to their specific needs.

The MCU also prioritizes safety and reliability with its built-in features like a memory protection unit (MPU), which helps prevent system crashes and enhances software security. Moreover, it includes a 10-bit analog-to-digital converter (ADC) with up to 16 channels, enabling precise measurement and monitoring of analog signals.

Designed with power efficiency in mind, the STR710FZ2T6 incorporates power-saving modes such as Idle and Sleep modes, which significantly reduce power consumption when the MCU is not in full operation. This makes it an eco-friendly choice for battery-powered devices.

In conclusion, the STR710FZ2T6 from STMicroelectronics is a powerful and adaptable microcontroller that offers a perfect blend of performance, memory, and peripheral integration, making it suitable for a wide array of sophisticated applications that demand reliability and efficiency.

You May Also Be Interested in

Renesas Electronics America
IC MCU 16BIT 160KB FLASH 145LGA
Lowest to $15.2580
ECAD model for DF2117VLP20V
Renesas Electronics America
IC MCU FLASH 80QFP
Need more? Email Us
ECAD model for DF39064GHV
NXP / Nexperia
IC MCU 8BIT ROMLESS 44QFP
Need more? Email Us
ECAD model for MC68L11D0CFBE2
Microchip Technology
IC MCU 8BIT 14KB FLASH 14SOIC
Lowest to $2.7300
ECAD model for PIC16F1454-I/SL
Renesas Electronics America
IC MCU 16BIT 256KB FLASH 100QFP
Need more? Email Us
ECAD model for DF2145BFA20V
Silicon Labs
IC MCU 8BIT 32KB FLASH 48TQFP / 8051 series Microcontroller IC 8-Bit 25MHz 32KB (32K x 8) FLASH 48-TQFP (7x7)
Lowest to $25.6742
ECAD model for C8051F348-GQR
Microchip Technology
MCU 32-bit AT32 AVR RISC ROMLess 1.8V 256-Pin CABGA T/R | IC MCU 32BIT ROMLESS 256CTBGA
Lowest to $22.1591
ECAD model for AT32AP7000-CTUR
Texas Instruments
Need more? Email Us
ECAD model for CC3200MODR1S2AMOB
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64QFP
Lowest to $11.2156
ECAD model for DF36064GHV

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.9394 $71.8182
5+ $22.4243 $112.1215
7+ $21.6667 $151.6669
10+ $20.1516 $201.5160
13+ $19.3940 $252.1220
17+ $18.6364 $316.8188
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,493 pieces
MOQ: 3 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention