Products specifications Report Issue?

Category Tools - Abrasives and Surface Conditioning Products
Mfr 3M
Series *
Package Bulk
Product Status Active
Standard Package 10 pcs
Moisture Sensitivity Level (MSL) Not Applicable
ECCN EAR99
HTSUS 6805.10.0000
Win Source Part Number 855803-36526
Ultra Librarian 3D Model Ultra Librarian 36526 CAD Model

Description

The 3M Abrasives and Surface Conditioning Products are high-quality tools used for various surface preparation and finishing tasks.

  • Packaging: Bulk
  • Product Status: Active
  • Moisture Sensitivity Level (MSL): Not Applicable
  • HTSUS Code: 6805.10.0000

You May Also Be Interested in

K44
Klein Tools, Inc.
SCREWDRIVER SLOTTED 5/16" 8.25"
Need more? Email Us
ECAD model for K44
Apex Tool Group
JKT 160-J6 CHUCK
Need more? Email Us
ECAD model for 30530
Wiha
WRENCH COMBINATION 5/8" 7.87"
Need more? Email Us
ECAD model for 40050
Greenlee Communications
DECAL-ANGLE
Lowest to $20.7144
ECAD model for 03129
Klein Tools, Inc.
UTILITY GLOVES SIZE XTRA LARGE
Need more? Email Us
ECAD model for 40207
Greenlee Communications
CORD UNIT-POWER
Need more? Email Us
ECAD model for 00875
American Hakko Products, Inc.
WHEEL,BENDING,H,154
Lowest to $0.8668
ECAD model for A1105
Wiha
WRENCH SET COMBINATION 3/8"-3/4"
Need more? Email Us
ECAD model for 40093
1A
3M
GLASS CLEANER CONCENTRATE 1A 0.5
Lowest to $0.0142
ECAD model for 1A

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention