EN
  • EN
  • DE

STQ2HNK60ZR-AP

Part No STQ2HNK60ZR-AP
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description N-CHANNEL 600V - 4.4Ω - 2.0A TO-92/TO-220FP/IPAK Zener-Protected SuperMESH MOSFET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series SuperMESH
Packaging Tape in Box
Channel Type Type N
Technology MOSFET
Drain Source Voltage 600V
Current - Continuous Drain (Id) @ 25°C 500mA (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 4.5V @ 50μA
Gate Charge (Qg) (Maximum) @ Vgs 15nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 280pF @ 25V
Vgs (Maximum) ±30V
Power Dissipation (Maximum) 3W (Tc)
Rds On (Maximum) @ Id, Vgs 4.8 Ohm @ 1A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package TO-92-3
Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Win Source Part Number 1261951-STQ2HNK60ZR-AP
Manufacturer Homepage www.st.com
Family Name STQ2HNK60ZR-AP
Introduction Date March 09, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STQ2HNK60ZR-AP CAD Model

Description

The STQ2HNK60ZR-AP is a cutting-edge power MOSFET from STMicroelectronics, designed to deliver high efficiency and reliability for a wide range of applications. This N-channel MOSFET is a testament to STMicroelectronics' commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

Key Features

  • Advanced Technology: Built with advanced MDmesh™ K5 technology, the STQ2HNK60ZR-AP offers an excellent RDS(on) per area ratio, which translates to lower conduction losses and improved overall performance.
  • High Voltage Capability: With a drain-source voltage (VDS) of 600V, this MOSFET is suitable for high voltage applications, providing a robust and efficient solution for power conversion systems.
  • Low Threshold Voltage: The device features a low threshold voltage (VGS(th)), making it easier to drive and control, which is particularly beneficial in low voltage gate drive applications.
  • Reduced Gate Charge: The STQ2HNK60ZR-AP has a low gate charge (Qg), which helps in reducing switching losses, thus enhancing the efficiency of the switching applications it is used in.
  • Enhanced Durability: The MOSFET is encapsulated in a robust and compact TO-92 package, providing excellent thermal performance and mechanical durability.

Applications

The versatility of the STQ2HNK60ZR-AP MOSFET makes it ideal for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting Systems
  • High Efficiency DC-DC Converters
  • Motor Control Circuits
  • Power Management Functions

Conclusion

Overall, the STQ2HNK60ZR-AP from STMicroelectronics represents a blend of high performance, efficiency, and reliability. It is designed to cater to the demanding requirements of modern electronic circuits, ensuring energy savings and longevity in a range of power applications. Whether you're designing power supplies or looking to optimize power management in your circuitry, the STQ2HNK60ZR-AP is a choice that promises to deliver exceptional results.

You May Also Be Interested in

Microchip Technology
RF MOSFET 50V M177
Need more? Email Us
Infineon Technologies
N-Channel 100V 77A 100W Through Hole TO-220-3
Lowest to $0.9314
Freescale Semiconductor - NXP
RF MOSFET LDMOS 28V NI1230
Need more? Email Us
Microchip Technology
RF MOSFET 50V M174
Need more? Email Us
Infineon Technologies
BSL307SP H6327 Infineon Technologies MOSFETs SMALL SIGNAL+P-CH datasheet, inventory, & pricing.
Lowest to $0.4075
Infineon Technologies
N-Channel 650V 26A 41W Surface Mount TO-263-3
Lowest to $8.1493
Infineon Technologies
BSC12DN20NS3G Infineon Technologies MOSFETs N-Ch 200V 11.3A TDSON-8 OptiMOS 3 datasheet, inventory, & pricing.
Lowest to $1.0187
Infineon Technologies
P-Channel 60V 12.7A 63W Surface Mount TO-252-3
Lowest to $0.4948
VBsemi
N-Channel+P-Channel Array 60V 5.3A 3.1W 3.4W Surface Mount SO-8
Lowest to $0.3493

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4841 $50.8305
255+ $0.3973 $101.3115
390+ $0.3848 $150.0720
540+ $0.3724 $201.0960
695+ $0.3600 $250.2000
930+ $0.3228 $300.2040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess