Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 18 Weeks
Features Diode Silicon Carbide Schottky 650 V 6A Surface Mount DPAK
Manufacturer STMicroelectronics
Package Reel - TR
Speed No Recovery Time > 500mA (Io)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package DPAK
Family Name STPSC6
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number STPSC6H065BTR, 497-13171-2, 497-13171-1, 497-13171-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898422-STPSC6H065B-TR
Ultra Librarian 3D Model Ultra Librarian STPSC6H065B-TR CAD Model

Description

The STPSC6H065B-TR is a state-of-the-art silicon carbide (SiC) Schottky diode, designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This high-efficiency power Schottky diode is a forward-thinking component, ideal for modern high-performance applications that demand low power losses, high surge capability, and a reduction in heat dissipation requirements.

Key Features

  • High Voltage Rating: With a maximum repetitive reverse voltage of 650V, the STPSC6H065B-TR is well-suited for systems that require high voltage operation, providing a reliable solution for power supply circuits, converters, and inverters.
  • Low Forward Voltage Drop: This diode offers an extremely low forward voltage drop (Vf), which significantly reduces conduction losses and improves overall system efficiency, particularly in applications where high-frequency switching is prevalent.
  • High Surge Current Capability: The device can handle high surge currents without failure, ensuring robust performance during transient conditions and enhancing the reliability of the end application.
  • No Reverse Recovery Charge: As a Schottky diode, it exhibits no reverse recovery charge, which translates to reduced switching losses and less electromagnetic interference (EMI), making it ideal for high-frequency applications.
  • Temperature Resilience: The STPSC6H065B-TR is designed to operate effectively over a wide temperature range, maintaining stability and performance even under extreme conditions.
  • Package: Supplied in a surface-mount TO-252 (DPAK) package, it is suitable for compact designs and ensures ease of integration into a wide range of electronic assemblies.

Applications

The STPSC6H065B-TR is designed for use in a variety of applications where efficiency and power density are critical. It is particularly well-suited for:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • High-frequency inverters
  • DC-DC converters
  • Electric vehicle (EV) charging stations
  • Photovoltaic systems
  • LED lighting solutions

With its impressive characteristics, the STPSC6H065B-TR Schottky diode from STMicroelectronics represents a reliable and efficient choice for designers looking to optimize their power management systems, reduce thermal challenges, and push the boundaries of performance in their electronic products.

You May Also Be Interested in

STMicroelectronics
DIODE FERD 60V 20A I2PAK
Lowest to $2.1911
ECAD model for FERD20M60SR
Vishay
DIODE STANDARD 200V 3A DO221AC
Need more? Email Us
ECAD model for VS-3EJH02-M3/6B
Vishay
DIODE STD 400V 500MA DO213AA
Need more? Email Us
ECAD model for BYM07-400-E3/98
Taiwan Semiconductor
DIODE STANDARD 400V 6A R6
Need more? Email Us
ECAD model for 6A40G
Comchip Technology
DIODE STANDARD 400V 3A 3220
Need more? Email Us
ECAD model for ACGRCT302-HF
WeEn Semiconductors
DIODE STANDARD 600V 9A TO220AC
Need more? Email Us
ECAD model for BYV29F-600,127
Vishay
DIODE STANDARD 600V 6A TO277A
Need more? Email Us
ECAD model for VS-6ESH06HM3/86A
Taiwan Semiconductor
DIODE STANDARD 400V 8A ITO220AC
Need more? Email Us
ECAD model for HERAF805G
Vishay
DIODE SCHOTTKY 20V 8A TO277A
Need more? Email Us
ECAD model for SS8P2LHM3_A/H

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5885 $61.4735
25+ $4.5855 $114.6375
38+ $4.4421 $168.7998
53+ $4.2989 $227.8417
68+ $4.1555 $282.5740
91+ $3.7257 $339.0387
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 24,680 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention