EN
  • EN
  • DE

STPSC6C065D-L

Part No STPSC6C065D-L
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1097247-STPSC6C065D-L
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STPSC6C065D-L CAD Model

Description

STPSC6C065D-L - Silicon Carbide Power Schottky Diode from STMicroelectronics

The STPSC6C065D-L is a high-performance silicon carbide (SiC) power Schottky diode designed by STMicroelectronics, a global semiconductor leader. This diode is part of the ST's SiC diode family that leverages the robustness and efficiency of Silicon Carbide, making it ideal for high-end power applications where efficiency is crucial.

Key Features

  • No Reverse Recovery: The STPSC6C065D-L has no reverse recovery charge, which greatly enhances the efficiency of the switching power supply, reduces switching losses, and results in a cooler running system.
  • High Surge Capability: It is capable of withstanding high surge currents, making it suitable for rugged applications.
  • Low Forward Voltage Drop: The low forward voltage drop (Vf) minimizes conduction losses and offers better thermal performance and lower cooling requirements.
  • Temperature Independent Switching: The diode's switching performance remains consistent across a wide temperature range, ensuring reliability in varying environmental conditions.
  • High-Frequency Operation: Its fast-switching capability makes it well-suited for high-frequency converters and SMPS applications.

Applications

The STPSC6C065D-L is designed for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • High-frequency converters and inverters
  • Energy storage and battery chargers
  • Solar power inverters
  • Electric vehicle (EV) charging stations

Product Specifications

This diode features a repetitive peak reverse voltage (VRRM) of 650V and a forward current (IF) of 6A. Its package is the TO-220AC, which is known for its robustness and ease of mounting on a heatsink, making it a practical choice for various power electronic designs.

The STPSC6C065D-L from STMicroelectronics represents a blend of the latest SiC technology with the reliability and engineering excellence that users have come to expect from STMicroelectronics. This diode is a perfect choice for designers who are looking to improve efficiency, thermal management, and power density in their applications.

You May Also Be Interested in

Linear Technology
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2600 $50.7000
470+ $0.2134 $100.2980
730+ $0.2067 $150.8910
1,000+ $0.2000 $200.0000
1,295+ $0.1934 $250.4530
1,735+ $0.1734 $300.8490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess