EN
  • EN
  • DE

STPSC5H12B-TR1

Part No STPSC5H12B-TR1
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 1.2KV 5A DPAK  /  Diode Silicon Carbide Schottky 1200 V 5A Surface Mount DPAK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr STMicroelectronics
Series ECOPACK®
Package Tape & Reel
Product Status Obsolete
Diode Type Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max) 1200 V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 5 A
Speed No Recovery Time > 500mA (Io)
Reverse Recovery Time (trr) 0 ns
Current - Reverse Leakage @ Vr 30 µA @ 1200 V
Capacitance @ Vr, F 450pF @ 0V, 1MHz
Mounting SMD (SMT)
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Operating Temperature - Junction -40°C ~ 175°C
Base Product Number STPSC5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 497-17249-6,497-17249-1,497-17249-2
Standard Package 2,500
Win Source Part Number 1097246-STPSC5H12B-TR1
Ultra Librarian 3D Model Ultra Librarian STPSC5H12B-TR1 CAD Model

Description

The STPSC5H12B-TR1 is a cutting-edge Schottky diode, expertly designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. Known for its high efficiency and reliability, this diode is a part of STMicroelectronics' SiC (Silicon Carbide) Power Schottky diode family, which is renowned for its superior performance in high-frequency power electronics applications.

Key Features

  • Low Forward Voltage Drop (Vf): The STPSC5H12B-TR1 boasts a low forward voltage drop, which results in reduced power loss and improved system efficiency during operation.
  • High Surge Current Capability: This diode can handle high surge currents, making it suitable for applications that experience transient overvoltages and ensuring robust performance under stress.
  • High Junction Temperature: With an ability to operate at high temperatures, the STPSC5H12B-TR1 maintains its performance even under thermal duress, providing a reliable solution for high-temperature environments.
  • Switching Behavior: The diode's fast switching characteristics minimize energy loss during power conversion, making it ideal for high-frequency applications.
  • No Reverse Recovery Charge: The absence of reverse recovery charge in the STPSC5H12B-TR1 reduces switching losses and electromagnetic interference (EMI), enhancing overall system efficiency and performance.

Applications

The STPSC5H12B-TR1 is well-suited for a variety of applications, including but not limited to:

  • Switch-Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • DC-DC converters
  • High-frequency inverters
  • LED lighting solutions

Package and Quality

Encased in a surface-mount SMB (DO-214AA) package, the STPSC5H12B-TR1 is designed for compact and efficient PCB layout. The product adheres to strict quality standards, ensuring high reliability and performance consistency. As with all STMicroelectronics products, this Schottky diode meets international environmental and safety regulations, including RoHS and REACH compliance.

Whether you're designing power supplies, inverters, or any other power electronic system, the STPSC5H12B-TR1 from STMicroelectronics is an excellent choice for enhancing efficiency, reliability, and performance.

You May Also Be Interested in

Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess