Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr STMicroelectronics
Series ECOPACK®2
Package Tube
Diode Type Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max) 650 V
Current - Average Rectified (Io) 10A
Voltage - Forward (Vf) (Max) @ If 1.45 V @ 10 A
Speed No Recovery Time > 500mA (Io)
Reverse Recovery Time (trr) 0 ns
Current - Reverse Leakage @ Vr 130 µA @ 650 V
Capacitance @ Vr, F 670pF @ 0V, 1MHz
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247 Long Leads
Operating Temperature - Junction -40°C ~ 175°C
Base Product Number STPSC20065
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 497-STPSC20065CWL
Standard Package 600
Win Source Part Number 1202938-STPSC20065CWL
Ultra Librarian 3D Model Ultra Librarian STPSC20065CWL CAD Model

Description

The STPSC20065CWL from STMicroelectronics is a cutting-edge Silicon Carbide Power Schottky Diode that offers superior performance for a variety of applications. This diode is designed to provide high-efficiency energy conversion with minimal power loss, making it an ideal choice for high-frequency and energy-sensitive applications.

Key Features

  • Voltage Rating: The STPSC20065CWL boasts a robust voltage rating of 650V, allowing it to handle high-voltage applications with ease.
  • Current Capacity: With a forward current capacity of 20A, this diode can support a significant amount of current, making it suitable for high-power circuits.
  • Low Forward Voltage Drop: The low forward voltage drop characteristic of this diode ensures high efficiency and reduced thermal stress during operation.
  • High Switching Speed: Silicon Carbide technology provides the STPSC20065CWL with fast switching capabilities, which is essential for reducing switching losses in power converters.
  • Zero Reverse Recovery Time: The absence of reverse recovery time in this Schottky diode contributes to its excellent switching performance and reduced electromagnetic interference (EMI).
  • Temperature Resilience: It is capable of operating over a wide temperature range, maintaining performance even under extreme conditions.

Applications

The STPSC20065CWL is suitable for a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • DC-DC converters
  • Electric Vehicle (EV) charging stations
  • Photovoltaic inverters
  • High-frequency power circuits

Advantages

The use of Silicon Carbide in the STPSC20065CWL provides several advantages over traditional silicon diodes, such as improved efficiency, reduced cooling requirements, and enhanced reliability. Its robust design ensures longevity and consistent performance, making it a valuable component in any power electronic system.

Overall, the STPSC20065CWL from STMicroelectronics represents a significant advancement in power diode technology, offering designers a powerful tool to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

STMicroelectronics
DIODE FERD 60V 20A I2PAK
Lowest to $2.1911
ECAD model for FERD20M60SR
Vishay
DIODE STANDARD 800V 6A P600
Need more? Email Us
ECAD model for P600K-E3/73
Vishay
DIODE STANDARD 800V 1A DO213AB
Need more? Email Us
ECAD model for BYM11-800-E3/96
Vishay
DIODE STANDARD 100V 1A DO220AA
Need more? Email Us
ECAD model for VS-1ENH01HM3/84A
Vishay
DIODE STANDARD 200V 6A P600
Need more? Email Us
ECAD model for GI752-E3/73
ON Semiconductor
DIODE STANDARD 75V 200MA SOT1123
Need more? Email Us
ECAD model for NSD16F3T5G
Vishay
DIODE STANDARD 1000V 4A TO277A
Need more? Email Us
ECAD model for S4PMHM3_A/H
Vishay
DIODE STANDARD 400V 1.5A DO214AA
Need more? Email Us
ECAD model for RS2G-E3/5BT
Microchip Technology
DIODE SCHOTTKY 60V 3A POWERMITE3
Need more? Email Us
ECAD model for UPS360E3/TR13

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.0462 $56.6468
34+ $3.3200 $112.8800
53+ $3.2162 $170.4586
72+ $3.1125 $224.1000
94+ $3.0088 $282.8272
125+ $2.6975 $337.1875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,098 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention