EN
  • EN
  • DE

STPSC1206D

Part No STPSC1206D
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description 600 V power Schottky silicon carbide diode
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Diode Type Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Maximum) 600V
Current - Average Rectified (Io) 12A
Voltage - Forward (Vf) (Maximum) @ If 1.7V @ 12A
Speed No Recovery Time > 500mA (Io)
Reverse Recovery Time (trr) 0ns
Current - Reverse Leakage @ Vr 150μA @ 600V
Capacitance @ Vr, F 750pF @ 0V, 1MHz
Mounting Style Through Hole
Package TO-220-2
Manufacturer Package TO-220AC
Operating Temperature - Junction -40°C ~ 175°C
Win Source Part Number 1261939-STPSC1206D
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STPSC1206D
Introduction Date September 28, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian STPSC1206D CAD Model

Description

The STPSC1206D is a high-performance silicon carbide (SiC) power Schottky diode designed by STMicroelectronics, one of the leading manufacturers in the semiconductor industry. This diode is specifically engineered to deliver superior efficiency, reliability, and thermal performance in a wide range of applications, particularly in power conversion systems.

Key Features

  • No Reverse Recovery Charge: The STPSC1206D features no reverse recovery charge, which significantly reduces switching losses and enhances the efficiency of power conversion systems.
  • High Surge Capability: With an exceptional ability to withstand high surge currents, this diode is ideal for applications requiring robust performance under challenging conditions.
  • Low Forward Voltage Drop: The low forward voltage drop of the STPSC1206D minimizes conduction losses and contributes to the overall efficiency of the system.
  • High-Temperature Stability: The SiC material provides excellent thermal stability, allowing the diode to operate effectively at high temperatures without performance degradation.

Applications

The versatility of the STPSC1206D makes it suitable for a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • High-frequency converters and inverters
  • Energy storage systems
  • Electric vehicle (EV) charging stations

Package and Ratings

The STPSC1206D comes in a surface-mount DPAK (TO-252) package, which is widely used in the industry and facilitates easy integration into various circuit designs. It has a maximum operating junction temperature of 175°C and a repetitive peak reverse voltage (V<sub>RRM) of 600V, making it a robust choice for high-voltage applications.

In summary, the STPSC1206D from STMicroelectronics is a state-of-the-art SiC diode that offers a combination of high efficiency, thermal performance, and reliability for advanced power conversion applications. Its cutting-edge features ensure that it meets the demands of modern electronic systems, while its robust package ensures easy implementation in a broad range of industrial and commercial products.

You May Also Be Interested in

Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess