EN
  • EN
  • DE

STPSC10H065G-TR

Part No STPSC10H065G-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE SILICON 650V 10A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features Diode Silicon Carbide Schottky 650 V 10A Surface Mount D²PAK
Manufacturer STMicroelectronics
Package Reel - TR
Speed No Recovery Time > 500mA (Io)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK
Family Name STPSC10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number STPSC10H065GTR, 497-13452-6, 497-13452-2, 497-13452-1
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898397-STPSC10H065G-TR
Ultra Librarian 3D Model Ultra Librarian STPSC10H065G-TR CAD Model

Description

STPSC10H065G-TR Power Schottky Silicon Carbide Diode by STMicroelectronics

The STPSC10H065G-TR is a robust and high-performance 650V, 10A power Schottky silicon carbide diode, designed and manufactured by STMicroelectronics. This diode is part of ST's SiC diode family that features no reverse recovery charge, high surge capability, and a very low forward voltage drop. These characteristics make the STPSC10H065G-TR an ideal choice for energy-efficient applications in power supplies, converters, and power factor correction circuits.

This diode is packaged in a slim DPAK (TO-252) surface-mount package, which not only ensures a compact footprint on the PCB but also provides excellent thermal performance. The STPSC10H065G-TR is optimized for use in high-frequency power switching applications, and its silicon carbide material allows for higher operating temperatures, increased power density, and reduced EMI compared to traditional silicon diodes.

Key Features:

  • Rated Voltage: 650V, making it suitable for high-voltage applications.
  • Forward Current: 10A continuous current with high surge capability.
  • No Reverse Recovery: Zero reverse recovery charge reduces switching losses and enhances efficiency.
  • Low Forward Voltage Drop: Reduces thermal and conduction losses.
  • Temperature Resilience: High junction temperature range from -40°C to +175°C.
  • Package: DPAK (TO-252) surface-mount package for a compact design and efficient heat dissipation.

The STPSC10H065G-TR is designed to meet the stringent requirements of modern power electronic devices, providing a reliable and efficient solution for AC-DC converters, DC-DC converters, free-wheeling diodes in inverter stages, and other power switching applications. Its ability to handle high temperatures and power densities, coupled with its efficiency and reliability, make it a preferred choice for designers looking to improve system performance while reducing size and cost.

With the STPSC10H065G-TR, STMicroelectronics continues to lead in the advancement of power semiconductor technology, offering components that push the boundaries of efficiency, reliability, and compactness for power conversion systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7539 $60.0624
38+ $3.0801 $117.0438
59+ $2.9838 $176.0442
80+ $2.8875 $231.0000
104+ $2.7913 $290.2952
139+ $2.5026 $347.8614
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess