Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features Diode Silicon Carbide Schottky 650 V 10A Through Hole TO-220AC
Manufacturer STMicroelectronics
Series ECOPACK®2
Package Tube
Speed No Recovery Time > 500mA (Io)
Mounting Through Hole
Package TO-220-2
Case / Package TO-220AC
Family Name STPSC10065
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898392-STPSC10065D
Ultra Librarian 3D Model Ultra Librarian STPSC10065D CAD Model

Description

STPSC10065D - Silicon Carbide Power Schottky Diode

The STPSC10065D is a high-performance Silicon Carbide Power Schottky Diode brought to you by STMicroelectronics, a leader in semiconductor solutions. This diode is designed to deliver outstanding switching performance and increased reliability compared to Silicon-based diodes. With its superior thermal characteristics and high-voltage capability, it is an ideal choice for energy-efficient power conversion in a wide range of electronic applications.

Key Features:

  • High Voltage Rating: The STPSC10065D is capable of withstanding voltages up to 650V, making it suitable for high-voltage power supplies and converters.
  • Low Forward Voltage Drop: This diode offers a very low forward voltage drop (V<sub>F) which enhances power efficiency and reduces thermal dissipation during operation.
  • High Surge Current Capability: It is capable of handling high surge currents, ensuring robust performance during transient conditions.
  • No Reverse Recovery Charge: The zero reverse recovery charge of this Schottky diode results in minimal switching losses and reduced electromagnetic interference (EMI), making it ideal for high-frequency applications.
  • Temperature Resistant: With a junction temperature range of -40°C to +175°C, the STPSC10065D is designed to operate reliably in extreme thermal environments.
  • Avalanche Rated: This feature provides additional reliability and peace of mind as it can safely handle unexpected voltage spikes.

Applications:

The STPSC10065D is versatile and can be used in various applications where efficiency and reliability are critical. These include:

  • Switch-Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • High-frequency inverters
  • DC-DC converters
  • Energy storage systems
  • Electric vehicle charging stations

STMicroelectronics' STPSC10065D is a testament to the company's commitment to providing advanced electronic components that meet the needs of modern energy-sensitive applications. Its robust design and high-efficiency operation make it a standout choice for designers looking to enhance the performance of their power conversion systems.

You May Also Be Interested in

Vishay
DIODE SCHOTTKY 20V 8A TO277A
Need more? Email Us
ECAD model for SS8P2LHM3_A/H
Vishay
DIODE STANDARD 600V 6A TO277A
Need more? Email Us
ECAD model for VS-6ESH06HM3/86A
Vishay
DIODE STANDARD 800V 6A P600
Need more? Email Us
ECAD model for P600K-E3/73
Comchip Technology
DIODE STANDARD 400V 3A 3220
Need more? Email Us
ECAD model for ACGRCT302-HF
Vishay
DIODE STANDARD 100V 4A DO201AD
Need more? Email Us
ECAD model for UG4B-E3/54
Comchip Technology
DIODE SCHOTTKY 30V 100MA 1005
Need more? Email Us
ECAD model for CDBF0130R
Vishay
DIODE STANDARD 100V 4A TO277A
Need more? Email Us
ECAD model for VS-4ESH01HM3/86A
Vishay
DIODE STD 400V 500MA DO213AA
Need more? Email Us
ECAD model for BYM07-400-E3/98
Taiwan Semiconductor
DIODE STANDARD 400V 6A R6
Need more? Email Us
ECAD model for 6A40G

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.2599 $57.8589
26+ $4.3158 $112.2108
41+ $4.1810 $171.4210
56+ $4.0461 $226.5816
72+ $3.9113 $281.6136
96+ $3.5066 $336.6336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,000 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention