EN
  • EN
  • DE

STPS8L30DEE-TR

Part No STPS8L30DEE-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 8A POWERFLAT / Diode 30 V 8A Surface Mount PowerFlat? (3.3x3.3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr STMicroelectronics
Package Tape & Reel
Product Status Active
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 30 V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 500 mV @ 8 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 1 mA @ 30 V
Mounting Type Surface Mount
Package / Case 8-PowerTDFN
Supplier Device Package PowerFlat™ (3.3x3.3)
Operating Temperature - Junction 150°C (Max)
Base Product Number STPS8
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 935617-STPS8L30DEE-TR
Ultra Librarian 3D Model Ultra Librarian STPS8L30DEE-TR CAD Model

Description

STPS8L30DEE-TR Power Schottky Rectifier

The STPS8L30DEE-TR is a robust power Schottky rectifier designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This component is engineered for high-performance applications that require low forward voltage drop and high surge current capability. The STPS8L30DEE-TR is a perfect choice for power supply designs, especially in compact and efficiency-oriented applications.

Key Features

  • Low Forward Voltage Drop: The device offers a low forward voltage drop, which enhances the efficiency of the system by reducing the power losses during conduction.
  • High Surge Current Capability: With its ability to handle high surge currents, this rectifier is well-suited for applications that experience frequent power surges or spikes.
  • Power Schottky Technology: Utilizing advanced Schottky barrier technology, the STPS8L30DEE-TR offers superior switching performance and improved thermal characteristics compared to traditional rectifiers.
  • High Junction Temperature: The component can operate at a high junction temperature, ensuring reliability and performance even under extreme conditions.
  • Low Leakage Current: The low leakage current of the device helps in reducing power consumption when in the off state, making it ideal for energy-saving applications.

Applications

  • Switching power supplies
  • Adapters and chargers
  • DC/DC converters
  • Free-wheeling diodes in power management
  • Automotive applications

The STPS8L30DEE-TR is housed in a surface-mount package, which makes it suitable for automated assembly processes and helps in saving board space. Its package is also RoHS compliant and designed for optimal thermal performance and mechanical robustness. With its impressive specifications and STMicroelectronics' reputation for quality, the STPS8L30DEE-TR is an excellent choice for designers looking to enhance the efficiency and reliability of their power management systems.

For detailed information, datasheets, and technical support, customers can visit the official STMicroelectronics website or contact authorized distributors. The STPS8L30DEE-TR is not only a testament to STMicroelectronics' commitment to innovation but also to its dedication to providing solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9649 $53.0695
130+ $0.7917 $102.9210
200+ $0.7670 $153.4000
270+ $0.7422 $200.3940
350+ $0.7175 $251.1250
470+ $0.6433 $302.3510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess